EN
  • EN
  • DE

MKP3V120G

Part No MKP3V120G
Manufacturer ON Semiconductor
Catalog Diacs, Sidacs
Description DIAC/SIDAC 110-130V 1A AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Breakover 110 ~ 130V
Current - Breakover 200 µA
Current - Hold (Ih) (Max) 100 mA
Current - Peak Output 1 A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package DO-201AD, Axial
Supplier Device Package Axial
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1607994-MKP3V120G
Ultra Librarian 3D Model Ultra Librarian MKP3V120G CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
SIDAC UNI 210-230V 1A DO214AC / Diac/Sidac Thyristor 210 ~ 230V DO-214AC (SMA)
Lowest to $1.3461
Littelfuse Inc.
THYRISTOR 320V 3KA TO262M-2 / 320V Off-State 3 kA Ipp TVS Thyristor TO-262M-2
Lowest to $9.3844
Littelfuse Inc.
Need more? Email Us
STMicroelectronics
IC LIGHT IGNITION CIRCUIT I-PAK / Diac/Sidac Thyristor 215 ~ 255V I-PAK
Lowest to $1.8301
Littelfuse Inc.
SIDAC 120-138V 1A TO92
Need more? Email Us
Littelfuse Inc.
Lowest to $0.0789
Littelfuse Inc.
BATTRAX SLIC PROTEC 90A DO-214AA /
Need more? Email Us
Littelfuse Inc.
Lowest to $0.0822
Taiwan Semiconductor
DIAC-TRIGGER DIODE, 400MW, 36V V / Diac/Sidac Thyristor 28 ~ 36V SOD-123
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess