EN
  • EN
  • DE

MDB10SV

Part No MDB10SV
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 1KV 1.2A MICRODIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1kV
Current - Average Rectified (Io) 1.2A
Voltage - Forward (Vf) (Maximum) at If 1.015V at 1.2A
Current - Reverse Leakage at Vr 10μA at 1000V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package 4-MicroDIP/SMD
Part Number Series MDB10
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813636-MDB10SV
Ultra Librarian 3D Model Ultra Librarian MDB10SV CAD Model

Description

Introducing the MDB10SV from ON Semiconductor

The MDB10SV is a cutting-edge power management integrated circuit (IC) developed by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to the demanding needs of modern electronic applications, where efficient power conversion and reliability are of paramount importance.

The MDB10SV boasts a range of features that make it an ideal choice for a variety of applications, including consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure. Its compact design enables it to fit into space-constrained environments while still delivering robust performance.

Key Features

  • High Efficiency: The MDB10SV provides excellent power conversion efficiency, which helps to minimize energy loss during operation and extends the life of the battery in portable applications.
  • Thermal Management: With an advanced thermal management system, this IC ensures that it operates within safe temperature ranges, thereby improving system reliability and longevity.
  • Voltage Regulation: It offers precise voltage regulation capabilities, which are critical in maintaining stable operation for sensitive electronic components.
  • Low Standby Power: The device is engineered to consume minimal power in standby mode, making it an eco-friendly choice that aligns with energy-saving initiatives.

Applications

The MDB10SV is versatile and can be used in a range of electronic devices. Some of its common applications include:

  • Power supplies for personal computers and servers
  • DC-DC converters in automotive electronics
  • LED drivers for lighting solutions
  • Power management solutions in portable devices

ON Semiconductor's commitment to quality is evident in the MDB10SV, which is built to meet the stringent requirements of the electronics industry. It is a testament to the company's dedication to providing products that not only meet but exceed customer expectations in terms of performance, efficiency, and reliability.

Whether you're designing a new product or looking to upgrade an existing system, the MDB10SV from ON Semiconductor is an excellent choice for your power management needs. Its combination of efficiency, precision, and versatility makes it a standout component in its class.

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 3P 1KV 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 400V 25A D-63
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3PHASE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 248A PWS-E
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 6A KBU
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 800V 25A GBPC
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 35A D-63
Need more? Email Us
Vishay
BRIDGE RECT 3P 800V 130A MT-K
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1700 $57.8000
830+ $0.1395 $115.7850
1,285+ $0.1353 $173.8605
1,770+ $0.1309 $231.6930
2,285+ $0.1265 $289.0525
3,055+ $0.1134 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess