Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Differential
Number of Elements 1
Output Type Push-Pull, TTL
Supply Voltage - Operating ±7.5 V to 12 V
Voltage - Input Offset (Max) 5mV @ ±12V
Current - Input Bias (Max) 40μA @ ±12V
Current - Quiescent (Max) 10mA
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 071181-LM306P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM306P CAD Model

Description

The LM306P is an exceptional product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: Differential input, single-output operational amplifier
  • Power Supply: Single or split
  • Speed Performance: High
  • Slew Rate: High
  • Protection: Thermal and short-circuit protection
  • Power Consumption: Low
  • Package: Standard 8-pin
  • Operating Temperature Range: Wide

You May Also Be Interested in

Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5
Renesas Electronics America
Comparator Dual 2V to 36V 8-Pin SMD
Lowest to $2.1936
ECAD model for M5233P#TF0J
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6548-I/P
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $0.7924
ECAD model for TLV7211AID
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-I/P
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $5.2156
ECAD model for ADCMP396ARZ-RL7
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6543-I/P
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8DIP
Need more? Email Us
ECAD model for MAX922EPA+

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8671 $53.5381
26+ $3.9935 $103.8310
39+ $3.8687 $150.8793
54+ $3.7439 $202.1706
70+ $3.6191 $253.3370
93+ $3.2447 $301.7571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,300 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention