EN
  • EN
  • DE

MCR8SM

Part No MCR8SM
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 600V TO220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Maximum) 1V
Current - Gate Trigger (Igt) (Maximum) 200μA
Voltage - On State (Vtm) (Maximum) 1.8V
Current - On State (It (RMS)) (Maximum) 8A
Current - Hold (Ih) (Maximum) 6mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A at 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 110°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number MCR8
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1221315-MCR8SM
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCR8SM CAD Model

Description

ON Semiconductor MCR8SM SCR Thyristor

The MCR8SM from ON Semiconductor is a robust silicon controlled rectifier (SCR) thyristor designed for high-performance applications requiring efficient and reliable control of AC power. This SCR is well-suited for various industrial, consumer, and automotive applications, offering a perfect solution for phase control operations in converters, power control in lighting systems, and motor speed controls.

Key Features

  • Voltage Capability: The MCR8SM is capable of withstanding high voltages, making it suitable for circuits that experience voltage spikes or surges, ensuring reliability and stability in harsh electrical environments.
  • Current Handling: With a substantial current rating, this SCR can manage significant power levels, ideal for controlling devices that draw considerable current.
  • Gate Sensitivity: The device features a highly sensitive gate, which ensures that it can be triggered with low gate currents, thus reducing the power required for switching and enabling compatibility with digital control circuits.
  • Thermal Performance: The MCR8SM exhibits excellent thermal characteristics, which contribute to its longevity and consistent performance even under thermal stress.
  • Package: It comes in a practical package that is easy to mount on a printed circuit board (PCB) and is compatible with various types of heatsinks for enhanced thermal management.

Applications

The versatility of the MCR8SM SCR Thyristor allows it to be used across a wide range of applications:

  • AC phase control for light dimmers, motor speed controls, and heating regulators.
  • Power supplies where regulation and reliability are critical.
  • Industrial machines that require precise control over high-power components.
  • Automotive applications where robust and reliable power control is necessary.

ON Semiconductor's commitment to quality ensures that the MCR8SM SCR Thyristor is a reliable component for designers and engineers looking to incorporate efficient power control into their systems. With its excellent electrical characteristics and wide range of applications, the MCR8SM is a valuable asset for any power control solution.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
Microchip Technology
SCR
Lowest to $98.9197
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
NXP / Nexperia
Lowest to $0.0583
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3306 $63.3060
23+ $5.1940 $119.4620
35+ $5.0323 $176.1305
48+ $4.8695 $233.7360
62+ $4.7078 $291.8836
83+ $4.2204 $350.2932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess