EN
  • EN
  • DE

MCR703ARL

Part No MCR703ARL
Manufacturer ON Semiconductor
Catalog SCRs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer ON Semiconductor
Win Source Part Number 317911-MCR703ARL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCR703ARL CAD Model

Description

The MCR703ARL is a robust silicon controlled rectifier (SCR) manufactured by ON Semiconductor, designed to meet the needs of a wide range of applications requiring high bidirectional blocking voltage capability and high thermal cycling performance. This SCR is well-suited for applications in motor control, industrial power switching, and phase control operations.

Key Features

  • Voltage Capacity: The MCR703ARL offers a high blocking voltage of up to 400V, which allows it to handle significant power levels and provides a margin of safety for applications with high voltage requirements.
  • Current Rating: With a current rating of 4A, this SCR can control a considerable amount of power, making it suitable for a variety of medium-power applications.
  • Gate Trigger Current: The device features a sensitive gate that requires a low trigger current, typically in the microampere range, enabling it to be easily driven by microcontrollers or other low-power control circuits.
  • Thermal Characteristics: The MCR703ARL is encapsulated in a plastic package designed to optimize thermal transfer for improved reliability and performance. Its high surge capability ensures it can withstand transient overloads.
  • Circuit Configuration: It is available in a TO-92 package, which is widely used and recognized for its compact size and ease of integration into a variety of circuit designs.

Applications

The ON Semiconductor MCR703ARL is versatile and can be used in a range of applications, including but not limited to:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Capacitive discharge ignitions
  • Voltage regulation circuits
  • Industrial power tools

With its combination of high voltage and current capabilities, sensitivity, and reliability, the MCR703ARL SCR from ON Semiconductor is an excellent choice for designers looking for a cost-effective and efficient solution for controlled rectification and switching applications.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3262
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess