EN
  • EN
  • DE

MCK12140DR

Part No MCK12140DR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC DETECTOR PHASE FREQ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Phase Frequency Detector
PLL No
Input ECL
Output ECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 800MHz
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 044620-MCK12140DR
Ultra Librarian 3D Model Ultra Librarian MCK12140DR CAD Model

Description

The MCK12140DR is a high-performance integrated circuit from ON Semiconductor, designed to cater to a wide range of applications requiring precise timing and control. This device is part of the ON Semiconductor's precision clock generation and distribution series, which are known for their reliability and efficiency.

At the heart of the MCK12140DR is a sophisticated phase-locked loop (PLL) system that allows for the generation of stable, high-frequency clock signals. This PLL can be programmed to multiple frequencies, making the MCK12140DR extremely versatile for various digital applications. The device operates over a wide voltage range and offers low jitter, which is crucial for maintaining signal integrity in high-speed communication systems.

Key Features

  • High-Frequency Operation: The MCK12140DR is capable of generating clock signals at very high frequencies, suitable for advanced microprocessors, FPGAs, and other digital ICs.
  • Programmable Outputs: Multiple output options provide flexibility for different design requirements, allowing designers to tailor the clock outputs to specific needs.
  • Low Jitter Performance: Minimized clock jitter ensures reliable performance in applications where timing accuracy is paramount, such as high-speed data communication and precision instrumentation.
  • Voltage Range: The device's broad operating voltage range accommodates various power supply levels, simplifying integration into existing designs.
  • Temperature Stability: Built to maintain performance over a wide temperature range, the MCK12140DR is suitable for industrial and automotive environments where conditions can be harsh.

Applications

ON Semiconductor's MCK12140DR is an ideal choice for a range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards.
  • Telecommunication infrastructure like base stations and satellite communications.
  • Data storage systems that require precise timing for data integrity.
  • High-speed digital signal processing.
  • Automotive electronics that demand robust performance under varying conditions.

With its combination of flexibility, performance, and reliability, the MCK12140DR from ON Semiconductor is a go-to solution for designers looking to implement a high-quality clock generation and distribution system in their electronic products.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1993 $65.9965
11+ $10.8304 $119.1344
17+ $10.4920 $178.3640
23+ $10.1536 $233.5328
30+ $9.8152 $294.4560
40+ $8.7999 $351.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess