EN
  • EN
  • DE
  • IT

MCH6614-TL

Part No MCH6614-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225421-MCH6614-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH6614-TL CAD Model

Description

ON Semiconductor MCH6614-TL Power MOSFET

The MCH6614-TL from ON Semiconductor is a high-performance, P-Channel Power MOSFET designed for a variety of applications requiring efficient power management and switching. It is a reliable component that boasts low on-resistance and high-speed switching capabilities, making it an ideal choice for engineers and designers looking to enhance the performance of their electronic circuits.

Key Features

  • Low On-Resistance: The MCH6614-TL features an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation. This characteristic is crucial for applications where power conservation is of utmost importance.
  • High-Speed Switching: Designed to switch on and off rapidly, this MOSFET is capable of high-speed operation. This makes it suitable for high-frequency applications, including switching regulators, converters, and power management circuits.
  • P-Channel Device: As a P-Channel MOSFET, it allows for simpler gate drive designs, as it can be controlled with a negative gate-source voltage. This is often advantageous in certain circuit topologies and simplifies the overall design process.
  • Surface-Mount Package: The MCH6614-TL is available in a compact TSMT3 surface-mount package, which is ideal for space-constrained applications. It allows for efficient use of PCB real estate without compromising on performance.
  • High Reliability: ON Semiconductor is known for its commitment to quality, and the MCH6614-TL is no exception. It is designed to meet high reliability standards, ensuring stable performance over a wide range of operating conditions.

Applications

The MCH6614-TL is versatile and can be utilized in various applications, including:

  • Load Switches
  • Battery Management Systems
  • Power Management for Portable Devices
  • DC/DC Converters
  • Switching Regulators

In summary, the MCH6614-TL P-Channel Power MOSFET from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions. Its combination of low on-resistance, high-speed switching, and reliability makes it a valuable component in any power-sensitive application.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Shindengen
Lowest to $0.2264
ESMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.9055
STMicroelectronics
Need more? Email Us
Shindengen
Lowest to $6.3659
EliteMT
Lowest to $3.8356
Coilcraft
Lowest to $1.7305

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1280 $65.2800
1,220+ $0.1061 $129.4420
1,900+ $0.1021 $193.9900
2,600+ $0.0996 $258.9600
3,380+ $0.0958 $323.8040
4,550+ $0.0853 $388.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,325 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess