EN
  • EN
  • DE
  • IT

MC74VHCT257ADR2

Part No MC74VHCT257ADR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHCT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MC74VHCT257
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926340-MC74VHCT257ADR2
Ultra Librarian 3D Model Ultra Librarian MC74VHCT257ADR2 CAD Model

Description

ON Semiconductor MC74VHCT257ADR2: A Versatile Quad 2-Input Multiplexer

The MC74VHCT257ADR2 from ON Semiconductor is a high-performance, quad 2-input multiplexer that is part of the high-speed CMOS VHCT family. This integrated circuit is designed to provide the ideal solution for routing digital signals in a wide array of applications, from consumer electronics to industrial systems.

This multiplexer features four individual 2-input multiplexers with common select and enable inputs. Each multiplexer has two data inputs (A and B), one output (Y), a select input (S), and an active-low enable input (E). The MC74VHCT257ADR2 allows for the efficient control of data by connecting either of the inputs to the output based on the state of the select input, while the enable input allows the user to turn off the output, putting it in a high-impedance state for interfacing with bus-oriented systems.

The device operates over a broad voltage range of 2V to 5.5V and features TTL-compatible inputs, which makes it suitable for interfacing with both 3.3V and 5V systems. This flexibility ensures that the MC74VHCT257ADR2 can be used in mixed-voltage environments, providing a versatile solution for system designers.

ON Semiconductor's commitment to quality is evident in the MC74VHCT257ADR2, as it offers high noise immunity and low power consumption. The device is characterized for operation from -55°C to +125°C, making it reliable in extreme temperature conditions. Furthermore, its fast switching speeds are essential for high-speed data processing and communication applications.

The MC74VHCT257ADR2 comes in a compact SOIC-16 package, which saves valuable board space while still offering excellent performance. This product is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process.

Whether you're designing a complex digital system or simply need to manage signal routing efficiently, the ON Semiconductor MC74VHCT257ADR2 is an excellent choice, offering both versatility and reliability in a single, compact component.

You May Also Be Interested in

Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 10 X 1:1 24-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.9780
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Nexperia USA Inc.
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $0.7719
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess