EN
  • EN
  • DE

74FST3384QX

Part No 74FST3384QX
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer ON Semiconductor
Win Source Part Number 164991-74FST3384QX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FST3384QX CAD Model

Description

ON Semiconductor 74FST3384QX: High-Performance 10-Bit Bus Switch

The 74FST3384QX from ON Semiconductor is a high-speed, low-power 10-bit bus switch designed with the modern electronic engineer’s needs in mind. This device is part of ON Semiconductor's extensive FST range of logic devices, known for their exceptional performance and reliability. The 74FST3384QX is particularly suitable for applications that require the rapid switching of data lines without significant signal degradation.

Constructed using advanced CMOS technology, the 74FST3384QX provides near-zero propagation delay through its switches, which are designed to be as transparent as possible when closed. This ensures that data can flow through the switch without any significant time lag, making it ideal for high-speed data transfer applications. The low ON resistance of the switch allows for minimal signal distortion, ensuring data integrity is maintained.

The device operates from a single 5V supply, which is typical for TTL logic levels, thus ensuring compatibility with a wide range of digital circuits. This single supply operation also simplifies power management within complex systems. The 74FST3384QX features a bus-hold circuitry that prevents floating nodes during an inactive state, thereby improving system stability and reducing power consumption.

With its quick switch times and low power dissipation, the 74FST3384QX is an excellent choice for memory switching, signal gating, and bus isolation in a variety of applications, including servers, networking, telecommunications, and computing. The device is offered in a space-saving QSOP package, which is perfect for systems where board space is at a premium.

For engineers looking for a reliable and efficient way to manage data lines and signal routes, the ON Semiconductor 74FST3384QX presents a compelling option. Its combination of high-speed performance, low power consumption, and compact form factor make it a versatile component in any high-performance digital system.

Overall, the ON Semiconductor 74FST3384QX bus switch stands out as a critical component for ensuring fast, reliable data transfer in complex electronic systems, underpinning the performance and dependability expected from ON Semiconductor's products.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess