EN
  • EN
  • DE

MCH3484-TL-H

Part No MCH3484-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Single N-Channel Power MOSFET | MOSFET N-CH 20V 4.5A MCPH3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 4.5A
Drive Voltage (Max Rds On, Min Rds On) 0.9V, 2.5V
Rds On (Maximum) at Id, Vgs 40mOhm at 2A, 2.5V
Gate Source Voltage(th) (Maximum) at Id 800mV at 1mA
Gate Charge (Qg) (Maximum) at Vgs 11nC at 2.5V
Gate Source Voltage (Maximum) ±5V
Input Capacitance (Ciss) (Maximum) at Vds 630pF at 10V
Power Dissipation (Maximum) 1W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package SC-70FL/MCPH3
Manufacturer Package 3-SMD, Flat Leads
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1220710-MCH3484-TL-H
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH3484-TL-H CAD Model

Description

The MCH3484-TL-H is a high-performance, P-Channel MOSFET brought to you by ON Semiconductor, a renowned leader in the field of energy-efficient innovations. This semiconductor device is designed to cater to a wide range of power management applications where efficiency and reliability are paramount.

Key Features

  • Low On-Resistance: The MCH3484-TL-H boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation. This feature is particularly beneficial in applications where conserving energy is crucial.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET provides rapid transition times, enabling high-speed operation for modern electronic circuits.
  • Compact Design: The MOSFET comes in a small, flat lead HALOGEN-FREE package, making it ideal for use in space-constrained applications without compromising performance.
  • Drain-Source Voltage: With a drain-source voltage (Vds) of -30V, it can handle significant voltage levels, suitable for a variety of electronic equipment.
  • Gate-Source Voltage: The device supports a ±20V gate-source voltage (Vgs), providing a wide margin for gate control and ensuring stable operation.
  • Continuous Drain Current: It offers a continuous drain current (Id) of -6A, which is indicative of its capability to manage high current applications efficiently.

Applications

The MCH3484-TL-H is versatile and can be utilized in a diverse array of applications, including:

  • Power management circuits
  • Load switches
  • Battery management systems
  • DC/DC converters
  • Motor drive controls

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The MCH3484-TL-H is manufactured with rigorous standards, ensuring that it meets the demands of industrial and commercial use. Its robustness and longevity make it a reliable choice for designers and engineers looking to create durable and efficient electronic systems.

With its combination of performance, efficiency, and compactness, the MCH3484-TL-H from ON Semiconductor is an excellent choice for professionals seeking to enhance their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2118 $58.2450
665+ $0.1739 $115.6435
1,030+ $0.1684 $173.4520
1,420+ $0.1630 $231.4600
1,835+ $0.1575 $289.0125
2,455+ $0.1413 $346.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess