EN
  • EN
  • DE

MCH3310-TL

Part No MCH3310-TL
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 225294-MCH3310-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH3310-TL CAD Model

Description

Product Overview: MCH3310-TL from ON Semiconductor

The MCH3310-TL is a high-performance, P-channel MOSFET brought to you by ON Semiconductor, a renowned leader in the field of power and signal management. This semiconductor device is designed to deliver efficient power control and management in a variety of applications. Its compact package and robust capabilities make it an ideal choice for designers looking for reliability and power efficiency in their electronic circuits.

Key Features

  • Low On-Resistance: The MCH3310-TL features a low on-resistance, which translates to reduced power loss during operation and enhances overall energy efficiency.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET is capable of handling rapid transitions, making it suitable for high-frequency applications.
  • Small Package: The compact SOT-723 package allows for minimal footprint on PCBs, providing more space for other components and enabling the design of smaller, more integrated circuits.
  • Gate Charge: It offers an optimized gate charge that further contributes to its efficient switching performance.
  • Voltage Rating: With a drain-source voltage (Vds) rating of -20V, it can comfortably handle typical voltages in a wide range of electronic systems.

Applications

The MCH3310-TL is versatile and can be used in various applications, including:

  • Power management modules
  • DC/DC converters
  • Battery-powered devices
  • Load switches
  • Portable electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MCH3310-TL is manufactured with stringent quality control processes, ensuring that each device meets the company's high standards for reliability and performance. Whether for industrial, consumer, or automotive applications, this MOSFET stands out for its durability and stable operation over a wide range of temperatures and conditions.

In summary, the MCH3310-TL from ON Semiconductor is an excellent choice for designers who require a reliable P-channel MOSFET with superior efficiency, fast switching capabilities, and a small form factor. Its robust design and versatile applications make it a valuable component in any power management or signal processing circuit.

You May Also Be Interested in

Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess