EN
  • EN
  • DE

MC74VHCT540AMELG

Part No MC74VHCT540AMELG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V SOEIAJ-20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Inverting 1 Element 8 Bit per Element 3-State Output SOEIAJ-20
Manufacturer ON Semiconductor
Series 74VHCT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.209", 5.30mm Width)
Case / Package SOEIAJ-20
Family Name MC74VHCT540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926341-MC74VHCT540AMELG
Ultra Librarian 3D Model Ultra Librarian MC74VHCT540AMELG CAD Model

Description

Product Overview: MC74VHCT540AMELG from ON Semiconductor

The MC74VHCT540AMELG is an advanced high-speed CMOS octal bus buffer produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is designed to provide a high-performance interface between a bidirectional bus and the data sources in digital systems. The device features octal non-inverting buffer/line drivers with 3-state outputs that allow for connection to a bus-oriented system.

Key Features

  • High-Speed Performance: The MC74VHCT540AMELG operates at high speeds, making it suitable for systems that require fast data processing and minimal signal delay.
  • Low Power Consumption: Designed with energy efficiency in mind, this device maintains low power dissipation, which is crucial for minimizing heat generation and power usage in electronic systems.
  • Advanced CMOS Technology: Utilizing CMOS technology, it provides a reliable and robust performance with a high noise immunity, ensuring stable operation under varying conditions.
  • 3-State Outputs: The octal non-inverting buffers come with 3-state outputs to facilitate bus-oriented applications, allowing multiple devices to share the same bus lines without interference.
  • Compatibility: The input structure provides protection when voltages up to 5.5V are applied, regardless of the supply voltage. This allows for the use of this device in mixed voltage applications.

Applications

The MC74VHCT540AMELG is versatile and can be employed in a variety of applications, including:

  • Bus Interface Buffering
  • Data Communication Systems
  • Signal Path Management
  • Computer Peripheral Interface
  • Memory Drivers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC74VHCT540AMELG is no exception. It is manufactured to stringent standards, ensuring reliable operation and longevity in your electronic designs.

Ordering Information

The product is available in a SOIC-20 package and can be ordered using the part number MC74VHCT540AMELG. For detailed specifications and ordering information, please refer to the official ON Semiconductor datasheet and product documentation.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4883 $58.5960
290+ $0.4007 $116.2030
450+ $0.3881 $174.6450
620+ $0.3756 $232.8720
800+ $0.3631 $290.4800
1,065+ $0.3255 $346.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess