ON Semiconductor MC74VHCT50ADTR2G Product Overview
The MC74VHCT50ADTR2G from ON Semiconductor is a high-performance CMOS logic level shifter designed for use in a wide range of digital applications. This device is particularly well-suited for interfacing between low-voltage and high-voltage circuits, making it a versatile component for modern electronic systems. The MC74VHCT50ADTR2G is part of ON Semiconductor's VHCT family, known for their robustness and reliability.
Key Features
- Logic Type: CMOS level shifter
- Supply Voltage Range: 4.5V to 5.5V, accommodating the needs of 5V systems
- High-Speed Performance: Propagation delay times significantly reduced, ensuring swift signal processing
- Output Drive Capability: Capable of driving 10 LSTTL loads, providing ample current for downstream devices
- Power Down Protection: Inputs and outputs include protection against high-energy transients, ensuring device integrity during power cycling or unexpected power failures
- Temperature Range: Operating temperatures from -55°C to 125°C, suitable for industrial and automotive applications
- Package Type: Supplied in a TSSOP-14 package, which is compact and space-efficient for dense PCB layouts
Applications
The MC74VHCT50ADTR2G can be used in various digital applications including, but not limited to:
- Logic level translation between different voltage domains
- Signal buffering and amplification for improved signal integrity
- Interface for microcontrollers, microprocessors, and other digital ICs
- Clock signal distribution networks
- Telecommunications systems
- Automotive electronics where robust performance is required
Quality and Environmental Compliance
ON Semiconductor is committed to providing environmentally friendly solutions. The MC74VHCT50ADTR2G is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, minimizing the environmental impact and ensuring compliance with global environmental regulations.
In summary, the MC74VHCT50ADTR2G from ON Semiconductor is a highly reliable and efficient CMOS level shifter that provides seamless interfacing between different logic levels while maintaining signal integrity and speed. Its robust design and compliance with environmental standards make it an excellent choice for designers looking to create high-performance, eco-conscious electronic products.