The MC74VHCT373AM from ON Semiconductor is an advanced high-speed CMOS octal transparent latch designed to meet the requirements of high-performance memory and data processing systems. This integrated circuit features eight latches with 3-state outputs for bus organized system applications. The device is fabricated with silicon gate CMOS technology which ensures significant power savings compared to its TTL counterparts, making it ideal for battery-operated and low-power systems.
Key Features
- Logic Type: Octal D-Type Transparent Latch
- Output Type: 3-State
- High-Speed Performance: Propagation delay time significantly reduced, ensuring high-speed operation for high-frequency systems.
- Power Down Protection: Inputs and outputs are protected against high-energy pulses while the device is powered down, enhancing system reliability.
- Power Supply Range: Operates at a voltage range of 4.5V to 5.5V, compatible with TTL power supply levels.
- Low Power Consumption: ICC is reduced by 50% over conventional CMOS latches, making it an energy-efficient choice.
Applications
The MC74VHCT373AM is versatile and can be used in a variety of applications where data needs to be stored temporarily. Some common applications include:
- Memory storage and retrieval systems
- Registers and logics
- Communication systems
- Data processing equipment
- Computers and computer peripherals
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74VHCT373AM is no exception. It is designed to meet stringent quality and reliability standards, ensuring stable and consistent performance across various conditions and applications.
Environmental Information
The MC74VHCT373AM is RoHS compliant, adhering to environmental regulations that restrict the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes it a suitable choice for eco-conscious applications and businesses.