ON Semiconductor MC74VHCT245AMEL Octal Bus Transceiver
The ON Semiconductor MC74VHCT245AMEL is a high-performance, octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit allows for bidirectional data flow with the capability to drive heavily loaded buses with the utmost signal integrity.
Key Features
- Logic Type: Octal Bus Transceiver with 3-state outputs
- Operating Voltage: 4.5V to 5.5V, optimized for 5V systems
- High-Speed Performance: Propagation delay time significantly reduced, facilitating fast data transfer
- Drive Capability: Capable of driving 15 LSTTL loads over the full temperature range
- Power-Off Protection: Inputs can tolerate up to 5.5V without damage or power consumption
- Non-Inverting Buffers: Bidirectional non-inverting buffers maintain data integrity during transmission
- Package: Supplied in a 20-lead SOIC package, suitable for surface mount technology (SMT)
Applications
The MC74VHCT245AMEL is ideal for interfacing between different voltage levels in mixed 5V and 3.3V systems. It is frequently used in:
- Data communication systems
- Microprocessor or microcontroller-based applications
- Memory interface circuits
- Bus interface and extension
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74VHCT245AMEL is no exception. It is manufactured to the highest standards, ensuring reliable performance in a wide range of environmental conditions. The device also features over-temperature protection, enhancing its durability and lifespan.
Environmental Compliance
The MC74VHCT245AMEL is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic manufacturers looking to minimize their ecological impact.
In summary, the ON Semiconductor MC74VHCT245AMEL is a versatile, high-speed octal bus transceiver that offers robust performance for data bus communication. Its advanced features and compliance with environmental standards make it a top choice for designers and engineers in various applications.