EN
  • EN
  • DE

MC74VHCT240ADT

Part No MC74VHCT240ADT
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20TSSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 74VHCT
Package Bulk
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74VHCT240
Standard Package 1,902 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 637315-MC74VHCT240ADT
Ultra Librarian 3D Model Ultra Librarian MC74VHCT240ADT CAD Model

Description

The MC74VHCT240ADT from ON Semiconductor is a high-speed octal buffer and line driver designed to interface with 5V systems. This device is fabricated with silicon gate CMOS technology and has the capability to operate with a 3.3V supply without sacrificing performance. This makes it particularly suitable for mixed 3.3V/5V systems, ensuring compatibility and flexibility in various circuit designs.

Key Features:

  • Supply Voltage Range: The MC74VHCT240ADT operates with a supply voltage range of 4.5V to 5.5V, making it ideal for interfacing with 5V systems while maintaining the performance of CMOS technology.
  • High-Speed Operation: This device is designed for high-speed operation, with a typical propagation delay time of 8.0ns, ensuring efficient data transfer and signal processing in critical applications.
  • Octal Configuration: The device features an octal configuration, providing eight independent buffer/line drivers in a single package, which saves space and reduces complexity in circuit designs.
  • Tri-State Outputs: The outputs of the MC74VHCT240ADT are tri-state, allowing them to be set to a high impedance state. This feature is crucial for bus-oriented applications where multiple drivers must share a common data line.
  • Non-Inverting Buffers: With non-inverting buffers, the output signal remains true to the input signal, ensuring signal integrity and straightforward design implementation.
  • Power Down Protection: The device includes power down protection on inputs and outputs, offering enhanced robustness and reliability when power is removed from the device.
  • Package Type: The MC74VHCT240ADT is offered in a TSSOP-20 package, providing a compact solution with a small footprint for space-constrained applications.

Applications:

The versatility of the MC74VHCT240ADT makes it suitable for a wide range of applications. It is commonly used in:

  • Bus Interface devices
  • Signal buffering
  • Data transmission systems
  • Memory address drivers
  • Driving heavy loads

The MC74VHCT240ADT is a robust and reliable solution for designers looking to optimize their high-speed digital systems. Its compatibility with 5V systems and high-speed operation make it an essential component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2859 $50.0325
430+ $0.2346 $100.8780
660+ $0.2273 $150.0180
910+ $0.2200 $200.2000
1,180+ $0.2126 $250.8680
1,575+ $0.1906 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess