EN
  • EN
  • DE

MC74VHC50DG

Part No MC74VHC50DG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SOIC
Manufacturer ON Semiconductor
Series 74VHC
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MC74VHC50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 55
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883787-MC74VHC50DG
Ultra Librarian 3D Model Ultra Librarian MC74VHC50DG CAD Model

Description

ON Semiconductor MC74VHC50DG Overview

The MC74VHC50DG is a high-performance CMOS product from ON Semiconductor, designed to meet the demanding needs of high-speed digital systems. This integrated circuit is a hex buffer and line driver, crafted to interface with standard logic families while providing a robust buffering solution with high drive capability.

Key Features

  • Advanced CMOS Technology: The device is fabricated using silicon gate CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • High Drive Capability: With the ability to drive up to 15 LSTTL loads, the MC74VHC50DG is well-suited for driving heavy loads with minimal signal degradation.
  • Power Down Protection: Equipped with inputs and outputs that can tolerate up to 7V, the device provides power down protection, which helps prevent any erroneous behavior when the device is powered off.
  • Low Noise: The inherent design of the MC74VHC50DG ensures low noise overshoot and undershoot, making it ideal for use in noise-sensitive applications.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range from 2V to 5.5V, which makes it versatile for various system voltages.
  • Fast Propagation Delay: The propagation delay is typically only 3.9ns at 5V, ensuring swift signal processing and minimal lag in high-speed applications.

Applications

The MC74VHC50DG is suitable for a plethora of applications that require high-speed and reliable signal buffering. These include, but are not limited to:

  • Memory address drivers
  • Bus-oriented systems
  • Data transmission lines
  • High-fidelity digital signal processing

Package and Quality

Encased in a SOIC-14 package, the MC74VHC50DG is compact and suitable for surface-mount technology, allowing for efficient use of PCB space. ON Semiconductor is committed to high-quality standards, and this product complies with the rigorous industry standards for performance and reliability.

In summary, the MC74VHC50DG from ON Semiconductor is a versatile, high-speed hex buffer and line driver that offers robust performance for a wide range of digital applications. Its advanced features ensure it can meet the needs of the most demanding systems, making it a go-to choice for designers looking for a reliable buffering solution.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Lowest to $1.4079
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3452 $50.0540
355+ $0.2832 $100.5360
550+ $0.2744 $150.9200
755+ $0.2655 $200.4525
975+ $0.2567 $250.2825
1,305+ $0.2301 $300.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess