EN
  • EN
  • DE

TPS76701QD

Part No TPS76701QD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR POS ADJ 1A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.5V
Maximum Output Voltage 5.5V
Output Current 1A
Current - Quiescent (Iq) 125μA
PSRR 60dB (1kHz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS76701
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1273430-TPS76701QD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS76701QD CAD Model

Description

Product Overview: TPS76701QD by Texas Instruments

The TPS76701QD by Texas Instruments is a highly-reliable, low-dropout (LDO) voltage regulator designed to deliver a stable and clean power supply in a variety of electronic applications. This regulator is capable of providing a fixed output voltage of 1.8V, with an output tolerance of ±1% over the full range of load and temperature variations. The TPS76701QD is particularly suited for applications requiring low noise and low dropout voltage.

Key Features

  • Low Dropout: The LDO provides excellent regulation with a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Output Accuracy: The device maintains a ±1% output voltage accuracy, which is critical for sensitive electronic circuits and ensures consistent performance.
  • Fast Transient Response: The TPS76701QD is designed to respond quickly to changes in load, making it ideal for applications with dynamic power requirements.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the application from damage due to overheating or excessive current draw.
  • Low Noise: With its low-noise performance, this LDO is suitable for noise-sensitive applications such as RF or precision analog circuits.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) and are smaller in size, providing advantages in space-constrained applications.

Applications

The TPS76701QD is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller or microprocessor power supplies
  • Linear power supplies
  • Analog-to-Digital and Digital-to-Analog converters
  • Telecommunications equipment

Package and Availability

The TPS76701QD is offered in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. It is available for order and can be sourced directly through Texas Instruments or authorized distributors.

For designers and engineers looking for a reliable power management solution, the TPS76701QD from Texas Instruments stands out as a robust choice with its combination of low dropout, high accuracy, and protection features, ensuring a stable power supply for sensitive electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2761 $50.9327
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5970 $201.4920
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,107 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess