ON Semiconductor MC74VHC373DWR2 Octal Latch
The ON Semiconductor MC74VHC373DWR2 is a high-performance, octal D-type latch that is part of the VHC family, known for its low power consumption and high noise immunity. This integrated circuit is designed to provide a robust and reliable solution for data storage and transfer in a wide range of digital applications. Its SOIC-20 wide body packaging makes it suitable for surface-mount technology, facilitating compact and efficient PCB designs.
Key Features
- Logic Type: Octal D-type Latch with 3-state outputs
- Package: SOIC-20 Wide Body
- Operating Voltage: 2V to 5.5V, accommodating a variety of logic levels and enabling use in both 3.3V and 5V systems
- High-Speed Operation: Fast signal processing with a propagation delay typically 4.6ns at 5V
- High Noise Immunity: VHC technology ensures a high level of immunity to electrical noise, making it suitable for harsh electronic environments
- Low Power Dissipation: Ideal for battery-powered and energy-efficient applications due to low power consumption
- Output Drive Capability: Capable of driving 8mA at 5V, providing reliable signal transmission to downstream components
- Pin and Function Compatibility: This device is compatible with other standard logic families, making it easy to integrate into existing designs
Applications
The MC74VHC373DWR2 is versatile and can be utilized in various digital systems such as:
- Data storage and retrieval systems
- Communication interfaces
- Microprocessor or microcontroller bus interfacing
- Address latching in memory devices
- Buffer memory address registers
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74VHC373DWR2 is no exception. It is manufactured under stringent conditions to ensure high reliability and performance consistency. This octal latch is a dependable component for designers looking to create stable and efficient digital systems.
For detailed specifications and application guidance, designers should refer to the official datasheet provided by ON Semiconductor.