EN
  • EN
  • DE

MC74VHC259DTR2G

Part No MC74VHC259DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH ADDRS 8BIT CMOS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr ON Semiconductor
Series 74VHC
Package Tape & Reel
Product Status Active
Logic Type D-Type, Addressable
Output Type Standard
Voltage - Supply 2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 4.9ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74VHC259
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883783-MC74VHC259DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC259DTR2G CAD Model

Description

ON Semiconductor MC74VHC259DTR2G Overview

The ON Semiconductor MC74VHC259DTR2G is a high-performance, 8-bit addressable latch designed for use in a wide range of digital applications. This integrated circuit (IC) is part of the VHC family of products, which are well-known for their high speed and low power consumption. The device is particularly suited for use in systems that require the selection and retention of a single data line out of eight.

Key Features

  • Logic Type: Addressable Latch
  • Number of Circuits: 1
  • Number of Outputs: 8
  • Output Type: 3-State
  • Voltage - Supply: 2V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-16
  • RoHS: Compliant

Performance Attributes

The MC74VHC259DTR2G latch operates with a wide supply voltage range from 2V to 5.5V, making it versatile for interfacing with both TTL and CMOS logic levels. Its high-speed performance is characterized by a typical tPD (propagation delay time) of 4.6ns at 5V, which allows for fast data processing and signal routing in complex digital systems.

Applications

With its ability to control multiple outputs with a single input, the MC74VHC259DTR2G is ideal for a variety of applications, including:

  • Data multiplexing
  • Memory address decoding
  • Control line driving
  • Signal routing
  • Function selection in microprocessor systems

Reliability and Packaging

The device is provided in a compact TSSOP-16 package, which is optimized for reduced space on printed circuit boards (PCBs). The MC74VHC259DTR2G is also characterized for operation from -55°C to 125°C, ensuring reliable performance across a broad range of environmental conditions. Compliance with RoHS standards ensures that the product meets global environmental and regulatory requirements.

In summary, the ON Semiconductor MC74VHC259DTR2G is a robust, high-speed 8-bit addressable latch that offers designers a reliable solution for data selection and retention applications, with the added benefits of low power consumption and compatibility with multiple logic levels.

You May Also Be Interested in

NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4493 $58.4090
315+ $0.3687 $116.1405
485+ $0.3573 $173.2905
670+ $0.3457 $231.6190
865+ $0.3342 $289.0830
1,160+ $0.2996 $347.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess