EN
  • EN
  • DE

MC74VHC240DT

Part No MC74VHC240DT
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20TSSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 74VHC
Package Bulk
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74VHC240
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926333-MC74VHC240DT
Ultra Librarian 3D Model Ultra Librarian MC74VHC240DT CAD Model

Description

ON Semiconductor MC74VHC240DT Octal Bus Buffer

The MC74VHC240DT from ON Semiconductor is a high-performance, octal bus buffer designed to provide optimal solutions for voltage translation and buffering needs in a variety of digital applications. This integrated circuit is part of the VHC family, which is known for its advanced high-speed CMOS technology, offering a perfect blend of speed, power efficiency, and noise immunity.

Key Features:

  • Logic Type: Octal Bus Buffer
  • Number of Channels: 8
  • Output Type: 3-State Outputs
  • Supply Voltage Range: 2.0V to 5.5V
  • High-Speed Performance:
    • 5.5 ns Propagation Delay Time (at 5V)
    • 2.5 ns Output Transition Time
  • Low Power Consumption: 20 µA Quiescent Current
  • Input Hysteresis: Provides increased noise immunity and eliminates the need for pull-up/down resistors
  • Package: TSSOP-20
  • Temperature Range: -55°C to +125°C
  • Lead-Free and RoHS Compliant

Product Description:

The MC74VHC240DT is engineered to operate as an octal inverting buffer or line driver with 3-state outputs. Each buffer has a separate output-enable (OE) pin that, when high, places the output in a high-impedance state, allowing for bus-oriented applications. This feature makes the device suitable for interfacing with high-speed microprocessors or memory devices where data bus control is essential.

With its wide operating voltage range, the MC74VHC240DT can be used in systems that require interface with different logic levels, making it highly versatile for mixed-voltage applications. The device’s high-speed performance is characterized by fast propagation delays and output transition times, ensuring minimal signal distortion and rapid response times, which is critical for high-speed data processing and communication systems.

The MC74VHC240DT is also designed with power-saving in mind. Its low quiescent current minimizes power consumption when the device is not switching, contributing to energy-efficient designs. Furthermore, the input hysteresis feature of the MC74VHC240DT provides enhanced noise immunity, which is particularly beneficial in electrically noisy environments or when long PCB traces are involved.

Encased in a slim TSSOP-20 package, the MC74VHC240DT is optimized for space-constrained applications, while still offering the robustness required for industrial temperature ranges. Its lead-free and RoHS compliance ensures that it meets modern environmental standards, making it a responsible choice for both commercial and industrial electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1259 $61.5108
28+ $4.2065 $117.7820
43+ $4.0748 $175.2164
59+ $3.9432 $232.6488
76+ $3.8115 $289.6740
102+ $3.4176 $348.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess