EN
  • EN
  • DE

MC74VHC1GT125DFT1G

Part No MC74VHC1GT125DFT1G
Manufacturer ON Semiconductor
Catalog Misc Products
Description Single non-inverting buffer, 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830444-MC74VHC1GT125DFT1G
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Operating Temperature -55°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT125DFT1G CAD Model

Description


The MC74VHC1GT125DFT1G is a single gate, non-inverting buffer from ON Semiconductor. It is a high-speed, low-power CMOS device with a Schmitt-trigger input. This makes it ideal for use in applications where high-speed switching and noise immunity are required.

The MC74VHC1GT125DFT1G has a typical propagation delay of 2.8 ns and a power consumption of 0.2 µW. It operates from a supply voltage of 2.0 V to 5.5 V and has a wide operating temperature range of -40 °C to +85 °C.

The MC74VHC1GT125DFT1G is available in a SOT-23-3 package. This package is small and lightweight, making it ideal for use in portable and space-constrained applications.

Applications

The MC74VHC1GT125DFT1G can be used in a variety of applications, including:

  • Clock buffers
  • Line drivers
  • Level shifters
  • Schmitt triggers
  • Fanout buffers
  • Signal buffers
  • Data buffers
  • Memory address buffers
  • Bus drivers
  • Switches
  • Comparators

Features

  • Single gate, non-inverting buffer
  • High speed: 2.8 ns typical propagation delay
  • Low power: 0.2 µW typical power consumption
  • Wide operating voltage range: 2.0 V to 5.5 V
  • Wide operating temperature range: -40 °C to +85 °C
  • Schmitt-trigger input for noise immunity
  • Available in a SOT-23-3 package

Benefits

  • The MC74VHC1GT125DFT1G offers a number of benefits, including:
  • High speed and low power consumption make it ideal for use in portable and space-constrained applications.
  • Wide operating voltage range makes it compatible with a variety of systems.
  • Wide operating temperature range makes it suitable for use in harsh environments.
  • Schmitt-trigger input provides noise immunity, making it ideal for use in noisy environments.
  • Small and lightweight SOT-23-3 package is easy to use and assemble.

Example Circuit

The following circuit shows how to use the MC74VHC1GT125DFT1G as a buffer:

circuit diagram showing the MC74VHC1GT125DFT1G used as a buffer
circuit diagram showing the MC74VHC1GT125DFT1G used as a buffer

 

In this circuit, the MC74VHC1GT125DFT1G is used to buffer the output of a push button switch. The buffered output is then connected to an LED.

When the push button switch is pressed, the output of the MC74VHC1GT125DFT1G goes high, turning on the LED. When the push button switch is released, the output of the MC74VHC1GT125DFT1G goes low, turning off the LED.

Conclusion

The MC74VHC1GT125DFT1G is a high-speed, low-power CMOS buffer with a Schmitt-trigger input. It is ideal for use in applications where high-speed switching and noise immunity are required. The MC74VHC1GT125DFT1G is available in a SOT-23-3 package, making it ideal for use in portable and space-constrained applications.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess