EN
  • EN
  • DE

MT40A1G8SA-062E:J

Part No MT40A1G8SA-062E:J
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 8GBIT PARALLEL 78FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.6 GHz 19 ns 78-FBGA (7.5x11)
Manufacturer Micron Technology Inc.
Package Tray
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting Surface Mount
Package 78-TFBGA
Case / Package 78-FBGA (7.5x11)
Family Name MT40A1
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0036
Quantity per package 1260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886201-MT40A1G8SA-062E:J
Ultra Librarian 3D Model Ultra Librarian MT40A1G8SA-062E:J CAD Model

Description

The MT40A1 is a memory IC product of Micron Technology Inc.

  • Type: SDRAM-DDR4 memory IC
  • Capacity: 8Gb (1G x 8)
  • Frequency: 1.6 GHz
  • Speed: 19 ns
  • Mounting: Surface-mounted
  • Package: 78-TFBGA
  • Package Size: 78-FBGA (7.5x11)
  • Category: Integrated circuits (ICs)
  • ECCN: EAR99
  • Supply and Demand: Limited
  • Quantity per Package: 1260
  • MSL Level: 3 (168 hours)
  • Estimated Production Lead Time: 35 weeks
  • HTSUS: 8542.32.0036

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $150.0000
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 64MBIT 167MHZ 54TSOP
Lowest to $23.7000
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Micron Technology Inc.
IC SDRAM 2GBIT 667MHZ 96FBGA / DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $65.2829
Micron Technology Inc.
IC SDRAM 256MBIT 167MHZ 54TSOP
Lowest to $22.5715
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Samsung
DRAM Chip DDR3 SDRAM 2Gbit 128Mx16 1.5V 96-Pin FBGA
Lowest to $3.9178

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess