EN
  • EN
  • DE

MC74VHC1GT08DFT2

Part No MC74VHC1GT08DFT2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP SC-70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 3 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.53 V to 0.8 V
Logic Level - High 1.4 V to 2 V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 208029-MC74VHC1GT08DFT2
Ultra Librarian 3D Model Ultra Librarian MC74VHC1GT08DFT2 CAD Model

Description

Product Overview: MC74VHC1GT08DFT2 - ON Semiconductor

The MC74VHC1GT08DFT2 is a high-performance, single-gate CMOS logic gate product designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the 74VHC product line, which is well-known for its low power consumption and high noise immunity equivalent to the JEDEC standard 74LCX family.

Key Features

  • Logic Type: 2-Input AND Gate
  • Supply Voltage Range: 2.0V to 5.5V, accommodating a variety of logic level requirements and ensuring compatibility with both 3.3V and 5V systems.
  • High Speed: Propagation delay times as low as 4.3ns at 5V, ensuring quick response times for high-speed applications.
  • Output Drive Capability: Capable of driving 8mA at 5V, providing sufficient current to drive multiple loads or interfacing with other logic families.
  • Power Down Protection: Inputs and outputs include protection from the potential damage of being back-driven, which is critical for ensuring the longevity and reliability of the component.
  • Low Power Consumption: A characteristic of the 74VHC family, offering energy efficiency for power-sensitive designs.
  • Enhanced Noise Immunity: Features noise immunity consistent with the 74LCX family, protecting the device from spurious signals and ensuring stable operation.
  • Package: Comes in a space-saving SC-70 package, which is ideal for compact and high-density circuit designs.
  • Lead-Free and RoHS Compliant: Meets environmental standards, reducing hazardous substances in electronic devices.

Applications

The MC74VHC1GT08DFT2 is suitable for a diverse range of applications, including:

  • Portable and battery-powered electronics, where power conservation is critical.
  • High-speed data processing circuits, where quick signal propagation is required.
  • Interface logic conversions between different voltage levels within a system.
  • General-purpose logic applications where a compact footprint is necessary.

With its combination of high-speed operation, low power consumption, and robust noise immunity, the MC74VHC1GT08DFT2 from ON Semiconductor is a versatile and reliable choice for designers looking to optimize their digital logic operations.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess