ON Semiconductor MC74VHC1G86DFT1G Single 2-Input Exclusive OR Gate
The ON Semiconductor MC74VHC1G86DFT1G is a high-speed CMOS device that incorporates the 2-input Exclusive OR (XOR) function, which is a fundamental component in digital electronics. This integrated circuit is designed to operate with a wide range of power supplies, from 2V to 5.5V, making it suitable for a variety of applications, from battery-powered devices to industrial systems.
Featuring advanced silicon-gate CMOS technology, the MC74VHC1G86DFT1G offers the high noise immunity and low power consumption characteristic of CMOS devices, along with speeds similar to LSTTL gates. This combination of features allows for efficient and reliable performance in a wide array of digital logic applications.
The MC74VHC1G86DFT1G is delivered in a compact SOT-353 package, ensuring a minimal footprint on the PCB and making it an excellent choice for space-constrained applications. Its lead-free finish and RoHS compliance assert ON Semiconductor's commitment to environmental sustainability, addressing the requirements of eco-conscious product designs.
Key features of the MC74VHC1G86DFT1G include:
- High-Speed CMOS Technology
- Operating Voltage Range: 2V to 5.5V
- Low Quiescent Power Consumption: 1μA Maximum at 25°C
- High Noise Immunity Characteristic of CMOS Devices
- Fast Propagation Delay Time
- Supports 5V TTL Logic with a VCC of 5V
- Compact SOT-353 Package
- Lead-Free, RoHS Compliant
Designers can leverage the MC74VHC1G86DFT1G for performing logical comparisons, parity generation, and other functions that require the XOR operation. Its fast switching speed and low power consumption make it an ideal choice for high-speed data processing, computing, telecommunications, and portable electronics.
With ON Semiconductor's reputation for quality and reliability, the MC74VHC1G86DFT1G is a trustworthy component for designers looking to implement efficient XOR logic in their next project.