EN
  • EN
  • DE

LTC2151IUJ-12#PBF

Part No LTC2151IUJ-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 210MSPS 40QFN / 1-Channel Single ADC Pipelined 210Msps 12-bit Parallel 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 210M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782347-LTC2151IUJ-12#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2151
Introduction Date November 17, 2011
ECCN 3A991.c.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2151IUJ-12#PBF CAD Model

Description

The LTC2151IUJ-12#PBF is a state-of-the-art analog-to-digital converter (ADC) designed and manufactured by Linear Technology, now part of Analog Devices. This high-speed ADC is an essential component for applications requiring precise digital representations of analog signals. It is particularly well-suited for advanced digital communication systems, medical imaging, instrumentation, and automated test equipment.

Key Features:

  • Resolution: The LTC2151IUJ-12#PBF offers a resolution of 12 bits, which provides fine granularity in the digital output, ensuring detailed and accurate signal representation.
  • Sampling Rate: With a sampling rate of up to 250Msps (Mega samples per second), this ADC is capable of converting high-frequency analog signals without missing critical information, making it ideal for high-speed signal processing applications.
  • Low Noise: The device features outstanding noise performance, which is crucial for maintaining signal integrity and achieving high signal-to-noise ratios (SNR).
  • Power Efficiency: The LTC2151IUJ-12#PBF is designed for power-sensitive applications, offering a power-efficient solution without compromising performance.
  • Dual ADC: It incorporates two ADCs in one package, providing simultaneous sampling and conversion of two channels, which is beneficial for complex signal processing tasks.
  • Interface: The device includes a user-friendly digital interface that allows for easy integration with digital signal processors (DSPs) and microcontrollers.
  • Packaging: Housed in a compact QFN (quad flat no-lead) package, the LTC2151IUJ-12#PBF saves valuable board space and is suitable for space-constrained applications.

Applications:

The versatility of the LTC2151IUJ-12#PBF makes it an excellent choice for a wide range of applications. Its high-speed performance is particularly advantageous in:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Radar and Satellite Communication Systems
  • Automated Test Equipment

In summary, the LTC2151IUJ-12#PBF from Linear Technology is a robust and high-performance ADC that offers designers the precision, speed, and efficiency needed for advanced electronic systems. Its dual-channel capability and low noise performance make it a top choice for engineers looking to enhance their data acquisition and signal processing capabilities.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.8738 $79.7476
4+ $32.7170 $130.8680
5+ $31.6946 $158.4730
7+ $30.6722 $214.7054
9+ $29.6498 $266.8482
12+ $26.5825 $318.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess