EN
  • EN
  • DE
  • IT

LTE-3271BL

Part No LTE-3271BL
Manufacturer Lite-On Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 30mW/sr @ 100mA
Wavelength 940nm
Forward Voltage 1.25V
Viewing Angle 50°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Radial
Win Source Part Number 206758-LTE-3271BL
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LTE-3271BL CAD Model

Description

The Lite-On LTE-3271BL is an infrared (IR) electronic component with the following specifications:

  • Orientation: Top view
  • Mounting Type: Through-hole
  • Forward Voltage: 1.25V
  • Viewing Angle: 50°
  • Wavelength: 940nm
  • Radiant Intensity: 30mW/sr @ 100mA
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Maximum Continuous Forward Current: 100mA
  • Package: Radial, 1k pcs

You May Also Be Interested in

Everlight Electronics Co Ltd
Infrared Emitter 940nm 9mW/sr Circular Top Mount 2-Pin Chip LED T/R / EMITTER IR 940NM 65MA 1206
Need more? Email Us
Lite-On Inc.
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.2060
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (850 nm)
Lowest to $0.7104
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0329
Lite-On Inc.
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1280
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1280 $65.2800
1,220+ $0.1061 $129.4420
1,900+ $0.1021 $193.9900
2,600+ $0.0996 $258.9600
3,380+ $0.0958 $323.8040
4,550+ $0.0853 $388.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess