EN
  • EN
  • DE

MC74VHC1G66DTT1

Part No MC74VHC1G66DTT1
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SPST (NO) Normally Open Analog Switch | IC SWITCH SPST 5TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 40Ohm
Supply Voltage , Single (V+) 2V ~ 5.5V
-3db Bandwidth 180MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Family Part Number MC74VHC1G66
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1219934-MC74VHC1G66DTT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G66DTT1 CAD Model

Description

ON Semiconductor MC74VHC1G66DTT1 Analog Switch

The ON Semiconductor MC74VHC1G66DTT1 is a high-speed CMOS digital analog switch that is designed to deliver precision and performance for a wide range of applications. This single-pole, single-throw (SPST) switch is an ideal component for multiplexing and signal gating requirements in various electronic circuits.

Constructed with silicon gate CMOS technology, the MC74VHC1G66DTT1 offers a low ON resistance and a low OFF leakage current, ensuring efficient signal switching with minimal power loss. This makes it particularly suitable for battery-powered devices where power conservation is crucial. The switch operates over a broad voltage range from 2V to 6V, allowing for versatile use in systems with different logic levels.

Key Features:

  • High-Speed Switching: The device is optimized for high-speed switching, which is essential for modern digital applications that require rapid signal routing.
  • Low Power Consumption: With its low power dissipation, the MC74VHC1G66DTT1 is an energy-efficient choice for portable and low-power applications.
  • Wide Operating Voltage Range: The 2V to 6V operating range makes this switch compatible with a variety of logic levels, providing design flexibility.
  • High Noise Immunity: The inherent noise immunity of CMOS technology ensures reliable operation even in electrically noisy environments.
  • Logic Level Translation: It can be used to interface between different logic levels, making it a versatile component for systems integration.

Applications:

  • Signal multiplexing
  • Analog and digital signal switching
  • Communication systems
  • Data acquisition systems
  • Portable electronic devices

The MC74VHC1G66DTT1 is available in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. Its robust design ensures long-term reliability, and its compatibility with TTL logic levels allows for easy integration into a wide range of electronic systems. Whether for consumer electronics, industrial control, or communication infrastructure, the ON Semiconductor MC74VHC1G66DTT1 analog switch is an excellent choice for designers looking for a high-performance, low-power switching solution.

You May Also Be Interested in

MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1949 $58.4700
725+ $0.1600 $116.0000
1,120+ $0.1549 $173.4880
1,545+ $0.1499 $231.5955
1,995+ $0.1450 $289.2750
2,670+ $0.1300 $347.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,100 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess