EN
  • EN
  • DE

MC74VHC1G02DFT2

Part No MC74VHC1G02DFT2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT NOR GATE | IC GATE NOR 1CH 2-INP SC88A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type NOR Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package SC-88A (SC-70-5/SOT-353)
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Family Part Number 74VHC1G02
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1219904-MC74VHC1G02DFT2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G02DFT2 CAD Model

Description

Product Overview: MC74VHC1G02DFT2

The MC74VHC1G02DFT2 is a high-speed CMOS logic gate device designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This particular component is a single 2-input NOR gate that is fabricated with silicon gate CMOS technology. It is designed to deliver a high-performance operational capacity that meets the requirements of today's advanced electronic systems.

Key Features:

  • High Speed: The device offers a propagation delay time of approximately 5.3 ns at VCC = 5V, CL = 15 pF, and TA = 25°C, making it suitable for high-speed applications.
  • Low Power Dissipation: It has a low power consumption with a static current of only 1 µA maximum at 25°C, which is ideal for battery-operated and power-sensitive designs.
  • High Noise Immunity: ON Semiconductor’s design provides a noise immunity characteristic that is 0.5 VCC (typical), ensuring reliable operation in electrically noisy environments.
  • Power Down Protection: The MC74VHC1G02DFT2 is equipped with power down protection on inputs, which helps to avoid erroneous operation when the device is powered off.
  • Wide Operating Voltage Range: It can operate over a broad voltage range from 2V to 5.5V, accommodating various logic level requirements.
  • Lead-Free and RoHS Compliant: The device is lead-free and fully RoHS compliant, making it environmentally friendly and suitable for use in all regions adhering to these regulations.

Applications:

The versatility of the MC74VHC1G02DFT2 allows it to be used in a wide array of applications, including:

  • Logic level translation
  • Power management
  • Communication systems
  • Data processing
  • Embedded systems

Package Information:

The device is available in a compact SC-70 package, which is also known as SOT-323. This small form factor makes it suitable for space-constrained applications, without compromising on performance and reliability.

In summary, the MC74VHC1G02DFT2 from ON Semiconductor is an efficient and reliable choice for designers looking to implement a single 2-input NOR gate logic function within their electronic systems. Its combination of high-speed operation, low power consumption, and robust noise immunity makes it a versatile component for a wide range of applications.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess