EN
  • EN
  • DE

MC74VHC14DG

Part No MC74VHC14DG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INV SCHMITT 6CH 1-IN 14SOIC / Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series 74VHC
Package Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.2V ~ 3.85V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number MC74VHC14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC74VHC14DG-OS,ONSONSMC74VHC14DG,MC74VHC14DG-ND,MC74VHC14DGOS
Standard Package 55
Win Source Part Number 1022763-MC74VHC14DG
Ultra Librarian 3D Model Ultra Librarian MC74VHC14DG CAD Model

Description

The MC74VHC14DG from ON Semiconductor is a high-performance, advanced CMOS technology integrated circuit that features six inverting Schmitt triggers. This device is designed to deliver a blend of speed and power efficiency, making it a suitable choice for a wide range of applications including signal conditioning, noise filtering, and square wave shaping. The MC74VHC14DG is part of the VHC family of products, which are known for their high noise immunity and low power consumption.

Key Features

  • High Speed: The device operates with a propagation delay time that ensures swift signal processing, which is crucial for high-speed data communication and processing applications.
  • Low Power Dissipation: It has a reduced power consumption profile, making it ideal for battery-operated and power-sensitive designs.
  • Advanced Noise Immunity: Enhanced Schmitt trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, thus providing greater noise immunity.
  • Wide Operating Voltage Range: The MC74VHC14DG can operate over a wide voltage range from 2V to 5.5V, accommodating various logic levels and making it versatile for interfacing with other logic families.
  • Output Drive Capability: The device can drive up to 8 LSTTL loads, providing good output current capability and making it suitable for driving multiple loads simultaneously.
  • Pin and Function Compatibility: The pin configuration is compatible with the industry standard 74 series logic family, which allows for easy integration into existing designs without significant redesign.

Applications

The MC74VHC14DG is commonly used in applications that require signal conditioning or timing adjustments. Its features make it particularly useful in:

  • Waveform shaping and signal processing
  • Communication systems
  • Data transmission circuits
  • Control systems
  • Alarm and security devices

Package and Quality

This integrated circuit comes in a SOIC-14 package, which is a small-outline package with 14 leads, providing a compact footprint for PCB designs. ON Semiconductor is committed to high quality and reliability, and the MC74VHC14DG is no exception, ensuring consistent performance for critical electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess