EN
  • EN
  • DE

NL17SG00DFT2G

Part No NL17SG00DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features NAND Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353)
Manufacturer ON Semiconductor
Series MiniGate™
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-88A (SC-70-5/SOT-353)
Family Name NL17SG00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NL17SG00DFT2GOSDKR, NL17SG00DFT2GOSCT, NL17SG00DFT2GOSTR, NL17SG00DFT2G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929206-NL17SG00DFT2G
Ultra Librarian 3D Model Ultra Librarian NL17SG00DFT2G CAD Model

Description

ON Semiconductor NL17SG00DFT2G Product Overview

The NL17SG00DFT2G is a high-performance, single 2-input NAND Gate IC from ON Semiconductor, designed to meet the demanding requirements of today's fast-paced and compact electronic applications. This device is part of ON Semiconductor's extensive range of logic gate products, renowned for their reliability and efficiency. The NL17SG00DFT2G is fabricated using silicon gate CMOS technology which ensures low power consumption while maintaining high speed.

Key Features and Benefits

  • Low Power Consumption: The NL17SG00DFT2G is designed for optimal power efficiency, which makes it suitable for battery-operated devices and other applications where power conservation is critical.
  • High-Speed Operation: Despite its low power usage, this NAND gate does not compromise on speed, offering fast performance that is essential for modern electronic devices.
  • Compact Package: The device comes in a small SC-88A/SOT-353 package, making it ideal for space-constrained applications without sacrificing functionality or performance.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 1.65V to 5.5V, providing design flexibility for interfacing with both low and standard voltage logic levels.
  • High Noise Immunity: The NL17SG00DFT2G features a high level of immunity to electrical noise, which is critical for maintaining signal integrity in noisy environments.
  • Lead-Free and RoHS Compliant: This product is manufactured with environmentally friendly materials and is compliant with RoHS directives, making it suitable for use in green applications.

Applications

The versatile nature of the NL17SG00DFT2G makes it suitable for a wide range of applications, including:

  • Smartphones and portable electronics
  • Computing devices
  • Consumer electronics
  • Embedded systems
  • Industrial controls
  • Medical equipment

Overall, the NL17SG00DFT2G from ON Semiconductor is a robust and dependable choice for designers looking to incorporate a high-quality NAND gate into their electronic projects. Its combination of low power consumption, high-speed operation, and compact form factor, along with its ability to function across a broad voltage range, makes it a versatile component for a multitude of electronic circuits.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1473 $58.1835
960+ $0.1210 $116.1600
1,480+ $0.1171 $173.3080
2,040+ $0.1133 $231.1320
2,635+ $0.1096 $288.7960
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess