EN
  • EN
  • DE

MC74LVXT8053DR2

Part No MC74LVXT8053DR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer/Demultiplexer | IC MUX/DEMUX TRIPLE 2X1 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 25Ohm
Channel-to-Channel Matching (ΔRon) 8Ohm
Supply Voltage , Single (V+) 2V ~ 6V
-3db Bandwidth 120MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -60dB at 1MHz
Temperature Range - Operating -55°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC74LVXT8053
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219875-MC74LVXT8053DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LVXT8053DR2 CAD Model

Description

ON Semiconductor MC74LVXT8053DR2 Product Overview

The ON Semiconductor MC74LVXT8053DR2 is a versatile dual 4-channel multiplexer/demultiplexer that is a part of the high-performance silicon-gate CMOS technology. This integrated circuit is designed to function as a digital multiplexer/demultiplexer with a wide range of applications in the field of communication, computing, and signal routing.

Key Features

  • Logic Type: Multiplexer/Demultiplexer
  • Number of Circuits: Dual 4-Channel
  • On-State Resistance: Low, providing efficient signal switching
  • Supply Voltage Range: 2.7V to 3.6V, making it suitable for low-voltage applications
  • Operating Temperature: -40°C to +85°C, ensuring reliability across various environmental conditions
  • Package / Case: SOIC-16, a standard package that is easy to solder and integrate into various designs
  • Lead-Free Status / RoHS Status: Lead-free / RoHS Compliant, adhering to environmental regulations

Applications

The MC74LVXT8053DR2 is ideal for a variety of applications where efficient and reliable signal routing is required. It can be used in:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Data routing
  • Function generation
  • Communication systems
  • Computing devices

Performance and Quality

ON Semiconductor is known for its commitment to quality and performance, and the MC74LVXT8053DR2 is no exception. This device provides high-speed operation while maintaining a low power consumption, thanks to its CMOS technology. Its robust design allows it to perform consistently in a variety of conditions, making it a reliable choice for designers and engineers.

Ordering and Packaging Information

The MC74LVXT8053DR2 is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. Its industry-standard SOIC-16 package is compatible with most PCB designs, ensuring ease of integration into your existing and new projects.

You May Also Be Interested in

Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6734 $62.4074
25+ $4.6547 $116.3675
39+ $4.5091 $175.8549
53+ $4.3636 $231.2708
69+ $4.2192 $291.1248
92+ $3.7826 $347.9992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,550 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess