EN
  • EN
  • DE

MC74LVX74DTR2

Part No MC74LVX74DTR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Dual D-Type Flip-Flop with Set and Clear | IC FF D-TYPE DUAL 1BIT 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 85MHz
Max Propagation Delay at V, Max CL 13.2ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Iq) 2μA
Input Capacitance 4pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Family Part Number 74LVX74
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219850-MC74LVX74DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LVX74DTR2 CAD Model

Description

ON Semiconductor MC74LVX74DTR2 Dual D-Type Flip-Flop

The ON Semiconductor MC74LVX74DTR2 is a high-performance, dual D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This advanced technology device is fabricated with silicon gate CMOS technology, which ensures low power consumption while maintaining high speed. It is a versatile component that offers the functionality of two individual D-type flip-flops in a single package, providing an efficient solution for designers looking to optimize board space.

Key Features

  • High Speed: The MC74LVX74DTR2 is capable of operating at high frequencies, which makes it suitable for fast switching applications.
  • Low Power Dissipation: With CMOS technology, this flip-flop has a significantly reduced power dissipation compared to traditional bipolar devices, making it ideal for power-sensitive designs.
  • High Noise Immunity: The inherent characteristics of CMOS provide a high level of noise immunity, ensuring reliable performance in electrically noisy environments.
  • Edge-Triggered from Active-High or Active-Low Inputs: This allows for greater flexibility in control logic design, as the flip-flop can be triggered on either the rising or falling edge of the input signal.
  • Multiple Package Options: The MC74LVX74DTR2 is available in TSSOP-14 package, which is suitable for surface-mount technology (SMT) and ideal for compact PCB layouts.

Applications

Due to its high-speed and low-power characteristics, the MC74LVX74DTR2 is widely used in various digital systems. Some common applications include:

  • Counters and dividers
  • Registers
  • Clock generation circuits
  • Memory storage devices
  • Control and data manipulation systems

The MC74LVX74DTR2 is manufactured by ON Semiconductor, a trusted name in the semiconductor industry, known for providing high-quality, reliable components. This dual D-type flip-flop is a testament to their commitment to excellence, offering designers a robust and efficient solution for their digital circuit requirements.

Whether you're working on a complex microprocessor system or a simple timing circuit, the ON Semiconductor MC74LVX74DTR2 provides the performance and reliability necessary to ensure your project's success.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1339 $58.2465
1,055+ $0.1099 $115.9445
1,630+ $0.1065 $173.5950
2,245+ $0.1030 $231.2350
2,905+ $0.0996 $289.3380
3,885+ $0.0893 $346.9305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess