EN
  • EN
  • DE

MC74LVX4051MNTWG

Part No MC74LVX4051MNTWG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 26 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 2.5 V to 6 V
Dual Supply Voltage(V±) ±2.5 V to 6 V
-3db Bandwidth 80MHz
Charge Injection 12pC
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-QFN (2.5x3.5)
Win Source Part Number 074624-MC74LVX4051MNTWG
Ultra Librarian 3D Model Ultra Librarian MC74LVX4051MNTWG CAD Model

Description

The ON Semiconductor MC74LVX4051MNTWG is a high-performance, single-pole, octal-throw analog multiplexer/demultiplexer with digital select inputs. This device is part of the LVX family, which means it operates at a lower voltage range, making it suitable for battery-operated and portable devices where power conservation is critical.

The MC74LVX4051MNTWG is designed to provide efficient data routing between one of eight channels and a common input/output, without the need for external control circuitry. Its low on-resistance and very low quiescent power consumption make it an excellent choice for applications that require minimal power drain and maximum data integrity.

Key Features

  • Voltage Range: This device operates at a 2.5V to 5.5V range, making it compatible with a variety of digital systems and ensuring low power operation.
  • Low On-Resistance: The MC74LVX4051MNTWG features low on-resistance (Ron) characteristics over the entire voltage range, which minimizes signal distortion and enhances output performance.
  • High-Speed Operation: It has a fast propagation delay, which allows for high-speed switching and is suitable for rapidly changing signal environments.
  • Multiple Configuration Options: The device can be used as an 8-channel multiplexer, a dual 4-channel multiplexer, a single 8-channel demultiplexer, or a logical implementation of up to an 8-input NOR gate, providing flexibility in application design.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection circuits to safeguard against inadvertent electrical discharges.
  • Package: It comes in a TSSOP-16 package, which is known for its compact footprint and suitability for space-constrained applications.

Applications

The MC74LVX4051MNTWG is ideal for a variety of applications, including:

  • Data acquisition systems
  • Signal routing in audio and video equipment
  • Communication systems
  • Test equipment and instrumentation
  • Analog-to-digital conversion systems

With its combination of low power consumption, high-speed operation, and versatile configuration options, the ON Semiconductor MC74LVX4051MNTWG is a top choice for designers looking for a reliable and efficient analog multiplexing solution.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5030 $57.8450
280+ $0.4128 $115.5840
435+ $0.3999 $173.9565
600+ $0.3869 $232.1400
775+ $0.3741 $289.9275
1,035+ $0.3354 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess