The MC74LVX373DTR2G from ON Semiconductor is a high-performance, octal transparent latch integrated circuit designed for use in a wide range of digital applications. This device is part of the LVX family, which operates at a lower voltage range for reduced power consumption without sacrificing speed and performance.
Key Features
- Logic Type: Octal D-Type Transparent Latch
- Number of Channels: 8
- Output Type: 3-State
- Voltage - Supply: 2.7V to 3.6V
- Operating Temperature: -55°C to 125°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-20
- Propagation Delay Time: Fast propagation delay times for high-speed operation
- IC Interface Type: CMOS
Product Advantages
The MC74LVX373DTR2G is designed for low-voltage operation, making it ideal for battery-operated and portable devices where power efficiency is crucial. It offers a wide operating temperature range, ensuring reliability and functionality under extreme conditions. The 3-state outputs ensure increased flexibility in bus-oriented applications, allowing multiple outputs to be connected without the risk of conflict.
Applications
This octal transparent latch is suitable for a variety of applications, including:
- Memory storage and retrieval systems
- Data multiplexing
- Bus interface and driver circuits
- Communication systems
- Embedded systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74LVX373DTR2G is no exception. It is designed and manufactured to meet stringent quality standards, ensuring high reliability and performance for critical applications. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of hazardous substances in its construction.
With its robust design and versatility, the MC74LVX373DTR2G is an excellent choice for designers looking for a reliable latch solution that combines performance with power efficiency.