The MC74LVX32DTR2 is a high-performance, quad 2-input OR gate integrated circuit from ON Semiconductor, designed to meet the requirements of low voltage operation while providing robust level performance. This product is a part of the LVX family, which is fabricated with silicon gate CMOS technology.
Key Features
- Logic Type: OR Gate
- Number of Circuits: 4
- Number of Inputs per Circuit: 2
- Output Current: -8mA, 8mA
- Voltage - Supply: 2V ~ 3.6V
- Operating Temperature: -55°C ~ 125°C
This device is optimized for low voltage applications ranging from 2V to 3.6V, making it particularly suitable for battery-operated systems. Additionally, it can tolerate a wide range of operating temperatures, from -55°C up to 125°C, ensuring reliability across diverse environmental conditions.
Performance and Quality
ON Semiconductor's MC74LVX32DTR2 offers high-speed operation equivalent to the LVX family of products while maintaining the CMOS low power dissipation. It has a high noise immunity characteristic of CMOS devices, and it is designed to source or sink 8mA of output current. Its robust design ensures that this OR gate can deliver consistent performance for a wide array of electronic applications.
Applications
The MC74LVX32DTR2 is suitable for a variety of applications, including:
- Computing systems
- Data communication equipment
- Consumer electronics
- Embedded systems
- Signal processing
With its compact TSSOP-14 packaging, the MC74LVX32DTR2 is ideal for space-constrained applications. Its flexibility and high performance make it a reliable choice for designers looking to integrate logic functions into their systems.
Ordering and Packaging Information
The product is supplied in a TSSOP-14 package and is available in tape and reel format for automated assembly processes, ensuring ease of integration into manufacturing workflows.