EN
  • EN
  • DE

MAX16929DGUI/V+

Part No MAX16929DGUI/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC TFT-LCD PWR SUPPLY 28TSSOP / Automotive PMIC 28-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Applications Automotive
Current - Supply 750mA
Voltage - Supply 3V ~ 5.5V, 4V ~ 28V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
Base Product Number MAX16929
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1075010-MAX16929DGUI/V+
Ultra Librarian 3D Model Ultra Librarian MAX16929DGUI/V+ CAD Model

Description

Maxim Integrated's MAX16929DGUI/V+ Automotive Power Supply IC

The MAX16929DGUI/V+ is a highly integrated automotive power supply IC designed by Maxim Integrated to meet the stringent requirements of automotive applications. It is specifically engineered to provide power management solutions for automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that demand reliable and efficient power distribution.

One of the standout features of the MAX16929DGUI/V+ is its wide input voltage range, which allows it to operate smoothly across various battery conditions, including cold-crank and stop-start scenarios. The device is capable of handling input voltages from 3.5V to 42V, ensuring consistent performance even during voltage dips and surges that are common in automotive environments.

The IC incorporates a switching regulator with integrated FETs, providing a high-efficiency power conversion that is critical for minimizing heat generation and preserving battery life. The switching frequency is programmable and can be synchronized to an external clock, which helps in reducing electromagnetic interference (EMI), a critical consideration in the design of automotive electronics.

For enhanced protection, the MAX16929DGUI/V+ features a suite of safety measures. It includes overvoltage protection, undervoltage lockout, cycle-by-cycle current limit, and thermal shutdown. These protective functions safeguard the IC and the downstream circuitry from various electrical hazards, contributing to the overall reliability and longevity of the system.

Furthermore, the device comes in a compact, 28-pin TSSOP package with an exposed pad, which is conducive for thermal management. The small footprint of the IC makes it an excellent choice for space-constrained applications where board real estate is at a premium.

In summary, Maxim Integrated's MAX16929DGUI/V+ is a robust automotive power supply solution that combines wide input voltage range, high-efficiency power conversion, synchronization options for EMI reduction, and comprehensive protection features. It is an ideal power management component for designers looking to enhance the performance and safety of their automotive electronics systems.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,106 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess