ON Semiconductor MC74LVX244DTG Product Overview
The ON Semiconductor MC74LVX244DTG is a high-performance, octal buffer and line driver designed to be used with 3.3V power supplies. It is part of the LVX family, which is characterized by low voltage operation and high-speed performance. This product is particularly suitable for driving bus lines or buffer memory address registers thanks to its high drive current and robust output stage.
Key Features
- Logic Type: Buffers/Line Drivers, Non-Inverting
- Number of Channels: 8
- Supply Voltage: 2.7V to 3.6V, typically 3.3V
- Output Current: High drive capability with ±24mA at the outputs
- Propagation Delay Time: Fast speed with 4.5ns propagation delay (max)
- Operating Temperature: -40°C to +85°C, making it suitable for industrial applications
Advantages
The MC74LVX244DTG provides several advantages for high-speed digital interfacing. Its low-voltage operation helps in reducing power consumption, which is crucial for energy-sensitive applications. Additionally, the high drive capability allows for driving heavy loads without compromising signal integrity. This makes it an excellent choice for modern digital systems that require robust performance in a compact footprint.
Applications
This device is versatile and can be used in a wide range of applications. It is commonly found in:
- Bus Interface/Buffering
- Memory Address Driving
- Input/Output Port Expansion
- Signal Distribution and Routing
- Data Communication Systems
Package and Quality
The MC74LVX244DTG is offered in a TSSOP-20 package, providing a space-saving solution for PCB design. It also meets stringent quality standards, with ON Semiconductor's commitment to high manufacturing quality, ensuring long-term reliability for your electronic projects.
Overall, the ON Semiconductor MC74LVX244DTG is a high-quality, efficient, and reliable solution for designers looking to implement high-speed digital logic while maintaining low power consumption and a small physical footprint.