EN
  • EN
  • DE

NZX13B,133

Part No NZX13B,133
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 500MW ALF2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging AMMO PACKAGE
Status Active
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±2%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 35 Ohm
Current - Reverse Leakage @ Vr 100nA @ 8V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -55°C to 175°C
Mounting Through Hole
Case / Package ALF2
Win Source Part Number 129289-NZX13B,133
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NZX13B,133 CAD Model

Description

The NZX13B,133 is a robust, high-performance Zener diode from the renowned semiconductor manufacturer NXP. This discrete semiconductor product is designed to provide voltage regulation and protection in a wide array of electronic applications. With its precise voltage control and stability, the NZX13B,133 is an ideal choice for designers looking to ensure consistent performance and reliability in their circuits.

Key Features

  • Nominal Zener Voltage: The NZX13B,133 offers a nominal Zener voltage of 13V, making it suitable for applications requiring a stable reference voltage in this range.
  • Power Dissipation: This component is capable of dissipating power up to 500 mW, ensuring adequate handling of energy within the device's operational limits.
  • Package: Enclosed in a small and compact SOD27 (DO-35) package, the NZX13B,133 is optimized for easy integration into a variety of circuit layouts, saving valuable board space.
  • High Surge Capability: With its excellent surge handling capacity, the NZX13B,133 is well-suited for applications subject to transient overvoltage conditions.
  • Temperature Stability: The Zener diode operates effectively over a broad temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The NZX13B,133 is versatile and can be utilized in numerous applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Reference elements in precision circuits
  • Energy management systems
  • Automotive electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the NZX13B,133 is no exception. Manufactured with high-grade materials and tested to meet stringent standards, this Zener diode ensures optimal performance and durability. The NZX13B,133 is a dependable component that engineers can trust for their critical circuit designs.

With its combination of features, the NZX13B,133 from NXP is an excellent choice for designers looking for a reliable Zener diode that offers precision, power handling, and versatility across various applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4463 $62.2315
12+ $10.2125 $122.5500
18+ $9.8937 $178.0866
25+ $9.5750 $239.3750
32+ $9.2550 $296.1600
42+ $8.2975 $348.4950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess