EN
  • EN
  • DE

MC74LS05DR2

Part No MC74LS05DR2
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 715234-MC74LS05DR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74LS05DR2 CAD Model

Description

Product Overview: MC74LS05DR2 from ON Semiconductor

The MC74LS05DR2 is a high-performance integrated circuit manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is part of the LS (Low-power Schottky) family and is designed to provide users with robust performance in a variety of digital applications. The MC74LS05DR2 is a hex inverter with open-collector outputs, making it suitable for interfacing with high-level circuits such as MOS or for driving high-current loads.

Key Features

  • Logic Type: Hex Inverter – The device contains six independent inverter gates in a single package.
  • Output Type: Open Collector – Allows for higher voltage outputs and the ability to connect outputs together for a wired-AND configuration.
  • Operating Voltage Range: 4.75V to 5.25V – Compatible with standard 5V systems, providing a stable logic level for digital circuits.
  • Current - Output High, Low: 8mA at 5V – Capable of driving larger loads than standard TTL outputs.
  • Power Dissipation: The device has a low power consumption, which is ideal for energy-efficient designs.
  • Package / Case: SOIC-14 – A small-outline integrated circuit that is suitable for surface mounting, saving space on PCBs.
  • Operating Temperature: 0°C to 70°C – Ensures reliable operation over a wide range of environmental conditions.
  • Mounting Type: Surface Mount – Designed for automated assembly processes, reducing manufacturing time and costs.

Applications

The versatility of the MC74LS05DR2 makes it an ideal choice for a wide array of applications. Some common uses include:

  • Logic level shifting
  • High-current sink drivers
  • Relay drivers
  • LED displays and indicators
  • Peripheral drivers

The MC74LS05DR2 from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of low power consumption, high output current capability, and compact surface-mount package makes it a smart choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Rohm Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Panasonic
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess