EN
  • EN
  • DE

MC74LCX16374DTRG

Part No MC74LCX16374DTRG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FLIP FLOP 16BIT D 48-TSSOP / Flip Flop 2 Element D-Type Bus 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr onsemi
Series 74LCX
Package Bulk
Function Standard
Type D-Type Bus
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Mounting SMD (SMT)
Supplier Device Package 48-TSSOP
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Base Product Number MC74LCX16374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC74LCX16374DTRG,2156-MC74LCX16374DTRG-OS
Standard Package 2,500
Win Source Part Number 1077877-MC74LCX16374DTRG
Ultra Librarian 3D Model Ultra Librarian MC74LCX16374DTRG CAD Model

Description

ON Semiconductor MC74LCX16374DTRG

The MC74LCX16374DTRG from ON Semiconductor is a high-performance, 16-bit D-type flip-flop integrated circuit that is designed to meet the needs of modern digital systems. This device is part of the LCX family, which is characterized by low voltage operation and low power consumption, making it ideal for battery-operated and power-sensitive applications.

The MC74LCX16374DTRG provides a robust solution for temporary storage of data and is suitable for implementing memory address latches, bus drivers, and buffer registers. With its 16 flip-flops, each equipped with individual D-type inputs and outputs, this IC ensures that data is retained securely until it is needed for further processing or transmission.

One of the key features of this product is its 5V tolerant inputs, which allow the device to be used in mixed-voltage environments without the risk of damage. This is particularly useful for interfacing with legacy systems that operate at higher voltages, thereby providing a level of flexibility that is essential in multi-voltage designs.

The MC74LCX16374DTRG operates over a broad voltage range of 2.3V to 3.6V, ensuring compatibility with low-voltage systems while maintaining the speed and performance required for high-speed data handling. Furthermore, the device boasts a high drive capability, with outputs capable of sourcing or sinking 24 mA at 3.0V, which is sufficient for driving multiple loads simultaneously.

Packaged in a TSSOP-48 (thin shrink small outline package), the MC74LCX16374DTRG is designed for space-saving on printed circuit boards, making it an excellent choice for compact electronic designs. Additionally, it features a bus-hold function that eliminates the need for external pull-up or pull-down resistors, further simplifying the design and reducing component count.

With its industrial operating temperature range from -40°C to +85°C, the MC74LCX16374DTRG is resilient and reliable, ensuring stable performance across a variety of harsh environments. This product is also compliant with JEDEC standard no. 7A requirements, and it is fully specified for partial power-down applications using Ioff.

In summary, the MC74LCX16374DTRG from ON Semiconductor is a versatile and efficient solution for digital systems requiring high-speed, low-power, and reliable data storage and transfer capabilities.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess