EN
  • EN
  • DE

MC74LCX16374DTR2G

Part No MC74LCX16374DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 317310-MC74LCX16374DTR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LCX16374DTR2G CAD Model

Description

ON Semiconductor MC74LCX16374DTR2G

The ON Semiconductor MC74LCX16374DTR2G is a high-performance, 16-bit D-type flip-flop integrated circuit designed for use in a wide array of digital applications. This device is part of the LCX family, which is known for its low-voltage operation and high-speed interfacing capabilities. The MC74LCX16374DTR2G is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory due to its robust feature set and design.

Key Features:

  • Low Voltage Operation: The MC74LCX16374DTR2G operates at a nominal voltage of 3.3V, making it compatible with modern low-voltage systems, while also supporting 5V tolerant inputs.
  • High-Speed Performance: With a propagation delay of just 5.5ns at 3.3V, this flip-flop is designed for applications requiring high-speed data transfer and processing.
  • Power-Down High-Impedance Inputs and Outputs: This feature ensures that the device maintains a high-impedance state when powered down, preventing any potential damage from unexpected voltage levels.
  • Support for Live Insertion: The MC74LCX16374DTR2G is designed to be inserted into or removed from a live backplane without affecting the system's operation, thanks to its bus-hold circuitry.
  • Multiple Package Options: Available in a TSSOP-48 package, this device offers a compact footprint suitable for space-constrained applications.

Applications:

The MC74LCX16374DTR2G's versatility makes it an excellent choice for various applications, including:

  • Communication infrastructure
  • Computers and computer peripherals
  • Data storage systems
  • Industrial control systems
  • Consumer electronics

The MC74LCX16374DTR2G from ON Semiconductor is a reliable and efficient solution for designers who require a 16-bit edge-triggered D-type flip-flop with the added benefit of 5V tolerant inputs and the capability for live insertion. Its low-power consumption and high-speed operation make it an ideal choice for modern digital systems where performance and power efficiency are critical.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess