EN
  • EN
  • DE

MC74LCX16240DTR2

Part No MC74LCX16240DTR2
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DUAL 8-INPUT 48TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 208017-MC74LCX16240DTR2
Ultra Librarian 3D Model Ultra Librarian MC74LCX16240DTR2 CAD Model

Description

ON Semiconductor MC74LCX16240DTR2 Description

The MC74LCX16240DTR2 is a high-performance, 16-bit buffer and line driver designed by ON Semiconductor to specifically address the needs of low-voltage operation while maintaining compatibility with the 5V signal environment. This integrated circuit is part of ON Semiconductor's LCX family, which is renowned for its robust performance and is commonly utilized in a variety of digital applications that require high-speed data transmission and signal buffering.

Constructed with advanced silicon-gate CMOS technology, the MC74LCX16240DTR2 offers optimal power dissipation and speed performance. The device operates at a voltage range of 2.3V to 3.6V, which makes it particularly suitable for interfacing with high-speed microprocessors or memory devices in systems that are designed to conserve power. It is also 5V tolerant on all inputs, allowing it to be used in mixed-voltage environments without risk of damage.

The device features 16 non-inverting buffers with 3-state outputs, which can be placed in a high-impedance state to allow for bus arbitration or multiplexing. This is particularly useful in systems where multiple devices need to share a common data bus. The MC74LCX16240DTR2 is equipped with multiple VCC and GND pins to minimize noise and ensure optimal power distribution throughout the device.

ON Semiconductor's MC74LCX16240DTR2 is packaged in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Its small footprint and slim profile make it an excellent choice for portable and handheld devices, as well as for use on densely populated PCBs (Printed Circuit Boards).

Key features of MC74LCX16240DTR2 include:

  • 5V tolerant inputs and outputs for interfacing with 5V logic levels
  • High impedance state during power up and power down
  • Support for live insertion and withdrawal (partial-power-down mode)
  • Low static and dynamic power consumption
  • High-speed data transfer capability
  • Industrial operating temperature range

Overall, the MC74LCX16240DTR2 is a versatile and reliable component that offers the high-speed performance and low-power operation required for modern digital systems. Its compatibility with various logic levels and robust design make it an excellent choice for a wide range of applications, from consumer electronics to industrial automation.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2047 $67.2282
13+ $9.1938 $119.5194
20+ $8.9062 $178.1240
27+ $8.6186 $232.7022
35+ $8.3310 $291.5850
47+ $7.4694 $351.0618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess