EN
  • EN
  • DE

MC74LCX00DTR2

Part No MC74LCX00DTR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Low-Voltage CMOS Quad 2-Input NAND Gate | IC GATE NAND 4CH 2-INP 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 5.5ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74LCX00
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1219685-MC74LCX00DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LCX00DTR2 CAD Model

Description

ON Semiconductor MC74LCX00DTR2 Product Description

The ON Semiconductor MC74LCX00DTR2 is a high-performance, quad 2-input NAND gate IC designed for use in 3.3V LVTTL/LVCMOS systems. This device is part of ON Semiconductor's LCX family of products, which are known for their low voltage operation and low power consumption, making them ideal for battery-powered and portable applications where power efficiency is crucial.

This IC is fabricated with an advanced CMOS technology to achieve high speed operation while maintaining CMOS low power dissipation. With a 5V tolerant input, the MC74LCX00DTR2 can interface with 5V systems, providing design flexibility and ease of integration into mixed voltage systems. The inputs of the MC74LCX00DTR2 can tolerate voltages up to 5.5V without damage or logic high, ensuring robust performance and compatibility with older logic levels.

The MC74LCX00DTR2 features a propagation delay of just 4.5ns at 3.3V, ensuring fast response times for critical applications. Additionally, the device has a significantly reduced output skew, which is ideal for applications requiring closely matched timing signals. This characteristic is particularly important in data communication, networking, and signal processing applications where timing precision is key.

The device is supplied in a TSSOP-14 package, which is designed for space-saving on the PCB, and is specified for operation from -40°C to +85°C, providing reliable performance over a wide temperature range. The package is also RoHS compliant and is designed for surface-mount technology (SMT), making it suitable for automated assembly processes.

ON Semiconductor's commitment to environmental sustainability is reflected in the MC74LCX00DTR2's lead-free and halogen-free design, which meets current environmental standards for electronic components. This commitment ensures that the product is suitable for use in environmentally sensitive applications and helps customers meet their own green initiatives.

In summary, the ON Semiconductor MC74LCX00DTR2 is a versatile, high-speed, low-power quad 2-input NAND gate IC that offers robust performance, 5V tolerant inputs, and a compact footprint. Its advanced features and compliance with environmental standards make it a preferred choice for a wide range of applications in computing, telecommunications, and consumer electronics.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1768 $50.3880
690+ $0.1451 $100.1190
1,070+ $0.1405 $150.3350
1,475+ $0.1360 $200.6000
1,905+ $0.1315 $250.5075
2,545+ $0.1179 $300.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,460 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess