EN
  • EN
  • DE

SN74AHC1G08DRLR

Part No SN74AHC1G08DRLR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT POSITIVE-AND GATE | IC GATE AND 1CH 2-INP SOT5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay at V, Max CL 7.9ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package SOT-5
Manufacturer Package SOT-553
Family Part Number 74AHC1G08
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253478-SN74AHC1G08DRLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G08DRLR CAD Model

Description

Product Overview: SN74AHC1G08DRLR

The SN74AHC1G08DRLR is a high-performance, single 2-input positive AND gate integrated circuit from Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This particular component is part of the AHC family, which stands for Advanced High-Speed CMOS. It is designed to operate over a broad voltage range of 2 V to 5.5 V, making it suitable for a wide array of applications in modern electronic systems.

Key Features

  • Logic Type: 2-Input AND Gate
  • Operating Voltage Range: 2 V to 5.5 V
  • Output Current: ±8 mA
  • Logic Level - Low: 0.5 V (Max) at Vcc = 4.5 V
  • Logic Level - High: 1.5 V (Min) at Vcc = 4.5 V
  • Propagation Delay Time: 8.5 ns (Max) at Vcc = 5 V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOT-5X3

Applications

The SN74AHC1G08DRLR is designed for a multitude of applications across various fields. Its high-speed performance and low power consumption make it ideal for use in:

  • Smartphones and portable electronics
  • Computers and peripherals
  • Networking equipment
  • Embedded systems
  • Industrial controls
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the SN74AHC1G08DRLR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. The device is also RoHS compliant, reflecting Texas Instruments' commitment to environmental responsibility.

Conclusion

The SN74AHC1G08DRLR from Texas Instruments is a versatile and reliable component that offers the high-speed performance required for modern electronic applications. Its compatibility with a wide voltage range and low power consumption enhances its suitability for a diverse range of products, while its RoHS compliance ensures it meets current environmental legislation. Whether for industrial, consumer, or computing applications, the SN74AHC1G08DRLR is an excellent choice for designers looking to incorporate a dependable AND gate logic function into their systems.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1304 $50.2040
935+ $0.1070 $100.0450
1,450+ $0.1037 $150.3650
1,995+ $0.1003 $200.0985
2,580+ $0.0970 $250.2600
3,450+ $0.0870 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,700 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess