EN
  • EN
  • DE

MC74HCT86ADTR2G

Part No MC74HCT86ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input Exclusive OR Gate with LSTTL Compatible Inputs | IC GATE XOR 4CH 2-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Logic Type XOR (Exclusive OR)
Number of Inputs 2
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 20ns at 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74HCT86
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1219680-MC74HCT86ADTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HCT86ADTR2G CAD Model

Description

The MC74HCT86ADTR2G is a high-performance, quad 2-input exclusive OR (XOR) gate integrated circuit, brought to you by ON Semiconductor, a trusted leader in innovative semiconductor solutions. This device is designed to deliver precision and speed in a variety of digital applications. It is particularly well-suited for implementing logical compare and parity generation functions, among other digital operations that require the exclusive OR logic.

Key Features

  • Logic Type: Quad 2-Input XOR Gate
  • Operating Voltage Range: 4.5V to 5.5V
  • High-Speed Performance: Provides a typical propagation delay of 8ns at VCC = 5V, CL = 15pF, TA = 25°C.
  • Output Drive Capability: Capable of driving 10 LSTTL loads.
  • Compatibility: TTL input compatible for use in mixed technology environments.
  • Temperature Range: Operates over a broad temperature range from -55°C to 125°C.
  • Package: Offered in a TSSOP-14 package, providing a compact footprint.
  • Lead-Free and RoHS Compliant: Designed to meet environmental standards, reducing hazardous substances in electronic components.

Applications

The MC74HCT86ADTR2G is ideal for a diverse array of applications where XOR logic gates are required. This includes, but is not limited to, digital signal processing, error detection and correction systems, encryption and coding, as well as general-purpose logic circuitry. Its robust performance characteristics make it well-suited for use in telecommunications, computing, industrial electronics, and consumer electronic products.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74HCT86ADTR2G is manufactured under strict quality control standards, ensuring reliability and performance consistency. Customers can trust in the durability and long-term operation of this device, as it is produced by a semiconductor manufacturer known for their commitment to excellence.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess