EN
  • EN
  • DE

MC74VHCT132ADTR2

Part No MC74VHCT132ADTR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input NAND Schmitt Trigger | IC GATE NAND SCHMITT 4CH 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 0.6V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 9.7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74VHCT132
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219993-MC74VHCT132ADTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74VHCT132ADTR2 CAD Model

Description

The MC74VHCT132ADTR2 is a high-performance, advanced CMOS technology quadruple 2-input NAND Schmitt-trigger designed by ON Semiconductor. This integrated circuit is tailored to provide the industry with a reliable solution for applications requiring fast switching and noise immunity. The device is particularly well-suited for wave-shaping, signal conditioning, and noise-ridden environments where stable and consistent performance is crucial.

Key Features

  • Logic Type: 2-Input NAND Schmitt Trigger
  • High-Speed Performance: The MC74VHCT132ADTR2 boasts a propagation delay time of approximately 8.2ns at 5V, ensuring rapid response in critical applications.
  • Supply Voltage Range: This device operates at a supply voltage range from 4.5V to 5.5V, making it compatible with standard TTL levels.
  • Current Drive Capability: It has a high current drive capability of ±8mA at the output, which is sufficient for driving multiple loads simultaneously.
  • Temperature Range: The operational temperature range for this IC is from -55°C to 125°C, ensuring reliable operation under extreme conditions.
  • Advanced CMOS Technology: Utilizing advanced CMOS technology, the MC74VHCT132ADTR2 offers low power dissipation and high noise immunity.
  • Package: It comes in a TSSOP-14 package, providing a compact footprint for space-constrained applications.

Applications

The MC74VHCT132ADTR2 is versatile and can be used in a variety of applications including, but not limited to:

  • Wave and pulse shapers
  • Signal processing
  • Communication systems
  • Embedded systems
  • High-speed logic circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC74VHCT132ADTR2 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from ON Semiconductor products. Customers can trust the MC74VHCT132ADTR2 for their critical design requirements, knowing it delivers both performance and durability.

Conclusion

Whether for industrial, commercial, or consumer electronics, the MC74VHCT132ADTR2 from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient quadruple 2-input NAND Schmitt trigger. Its speed, robustness, and versatility make it a valuable component in any electronic system requiring high-performance logic operations.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess