Product Overview: MC74HC4316AFEL
The MC74HC4316AFEL is a high-performance integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This device belongs to the family of HC logic chips and is a quad analog switch/multiplexer/demultiplexer that offers superior digital logic performance with analog switching capabilities.
Key Features
- High-Speed CMOS Technology: The MC74HC4316AFEL is built using high-speed CMOS technology, ensuring low power consumption and high noise immunity characteristic of CMOS integrated circuits.
- Quad Switch Configuration: This device features four independent switches, allowing for multiple signal routing options within electronic circuits.
- Analog and Digital Compatibility: It can handle both analog and digital signals, making it a versatile choice for a wide range of applications.
- Low ON Resistance: The switches exhibit low ON resistance, which is essential for maintaining signal integrity during transmission.
- Wide Operating Voltage Range: The operating voltage range of 2V to 6V provides flexibility in various power environments.
- Low Crosstalk: Engineered to minimize crosstalk between multiplexed signals, ensuring clear and accurate signal paths.
Applications
The MC74HC4316AFEL is suitable for a plethora of applications, including:
- Signal gating
- Chopper circuits
- Analog signal multiplexing/demultiplexing
- Communication systems
- Data acquisition systems
Product Specifications
Equipped with a 16-lead SOIC package, the MC74HC4316AFEL ensures a compact footprint on printed circuit boards (PCBs). The device's performance is characterized by its fast switching times and low quiescent current, making it an excellent choice for power-sensitive applications. The product is also compliant with industry standards, including RoHS and Pb-free manufacturing, reflecting ON Semiconductor's commitment to environmental sustainability.
Whether you are designing consumer electronics, industrial control systems, or complex communication networks, the MC74HC4316AFEL from ON Semiconductor provides the reliability and functionality needed to meet the rigorous demands of modern electronic circuits.