EN
  • EN
  • DE
  • IT

MC74HC4067ADWR2G

Part No MC74HC4067ADWR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX/QUAD SWITCH 24SOIC  /  1 Circuit IC Switch 16:1 140Ohm 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr onsemi
Package Tape & Reel
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Max) 140Ohm
Channel-to-Channel Matching (ΔRon) 8.5Ohm
Voltage - Supply, Single (V+) 2V ~ 6V
-3db Bandwidth 90MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74HC4067
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC74HC4067ADWR2GOSCT,MC74HC4067ADWR2GOSTR,MC74HC4067ADWR2G-ND,MC74HC4067ADWR2GOSDKR
Standard Package 1,000
Win Source Part Number 971949-MC74HC4067ADWR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC4067ADWR2G CAD Model

Description

MC74HC4067ADWR2G - ON Semiconductor

The MC74HC4067ADWR2G is a highly versatile multiplexer/demultiplexer integrated circuit from ON Semiconductor. This advanced digital chip is part of the high-speed CMOS family and is designed to function as a 16-channel analog multiplexer/demultiplexer with a wide range of applications in data acquisition systems, signal routing, and communication devices.

Key Features

  • Channel Configuration: The device features a 16-channel configuration, allowing for multiple input/output arrangements and providing flexibility in connecting analog signals to a single analog output.
  • High-Speed CMOS Technology: Built with high-speed CMOS technology, the MC74HC4067ADWR2G offers fast switching times and low power consumption, making it suitable for battery-operated and portable devices.
  • Wide Operating Voltage: It has an operating voltage range of 2V to 6V, accommodating various logic levels and making it compatible with a broad spectrum of microcontrollers and digital systems.
  • Low ON Resistance: The low ON resistance of the switch ensures minimal signal distortion and supports the passage of analog signals with high fidelity.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, enhancing the reliability of signal routing.
  • Multiple Package Options: The device is available in a SOIC-24 wide-body package, providing a compact footprint for space-constrained applications.

Applications

The MC74HC4067ADWR2G is ideal for a wide range of applications including:

  • Signal multiplexing in data acquisition systems
  • Channel selection in communication equipment
  • Function generator output switching
  • Audio/Video signal routing
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74HC4067ADWR2G is manufactured to the highest industry standards. This ensures reliable performance in critical and demanding applications, offering designers a trusted solution for their multiplexing needs.

You May Also Be Interested in

Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8585 $51.5100
145+ $0.7044 $102.1380
220+ $0.6824 $150.1280
305+ $0.6604 $201.4220
395+ $0.6384 $252.1680
525+ $0.5724 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess