EN
  • EN
  • DE

MC74HC4053AFEL

Part No MC74HC4053AFEL
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 2 V to 6 V
Dual Supply Voltage(V±) ±2 V to 6 V
-3db Bandwidth 120MHz
Channel Capacitance(CS off, CD off) 50pF
Max Leakage Current (IS off) 100nA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SOEIAJ
Win Source Part Number 119176-MC74HC4053AFEL
Ultra Librarian 3D Model Ultra Librarian MC74HC4053AFEL CAD Model

Description

Product Overview: MC74HC4053AFEL

The MC74HC4053AFEL is a high-performance silicon-gate CMOS device from ON Semiconductor that features low power consumption and a high noise immunity characteristic of CMOS integrated circuits. This multifunctional triple 2-channel analog multiplexer/demultiplexer is designed for use in communication systems, data processing, and signal routing applications, where it provides a high degree of flexibility and reliability.

Key Features

  • Triple 2-Channel Multiplexing: The device includes three separate double-pole, double-throw (DPDT) switches, allowing users to multiplex and demultiplex analog and digital signals efficiently.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, making it compatible with a variety of logic families.
  • Low Quiescent Current: The device boasts a low quiescent current, ensuring minimal power consumption when in a steady state, which is ideal for battery-operated equipment.
  • High Noise Immunity: The inherent noise immunity of CMOS technology ensures stable performance in environments with electrical interference.
  • Fast Switching Times: MC74HC4053AFEL features fast switching times, which are essential for high-speed signal processing applications.

Applications

The versatility of the MC74HC4053AFEL makes it suitable for a wide range of applications, including:

  • Signal routing and processing in audio and video equipment
  • Communication systems where analog signals need to be routed to different paths
  • Data acquisition systems requiring precise control over multiple input sources
  • Analog-to-digital and digital-to-analog conversion systems
  • Function generators and instrumentation

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74HC4053AFEL is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for critical applications. The device is available in a surface-mount package, providing ease of integration into a variety of circuit designs.

With its combination of features, the MC74HC4053AFEL from ON Semiconductor is an excellent choice for designers looking for a reliable and versatile multiplexing solution.

You May Also Be Interested in

Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4077 $59.4847
27+ $4.4364 $119.7828
41+ $4.2978 $176.2098
56+ $4.1592 $232.9152
72+ $4.0206 $289.4832
97+ $3.6048 $349.6656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess